EN
  • EN
  • DE

STGW25H120DF2

Part No STGW25H120DF2
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Package Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 50 A
Current - Collector Pulsed (Icm) 100 A
Vce(on) (Max) @ Vge, Ic 2.6V @ 15V, 25A
Power - Max 375 W
Switching Energy 600µJ (on), 700µJ (off)
Input Type Standard
Gate Charge 100 nC
Td (on/off) @ 25°C 29ns/130ns
Test Condition 600V, 25A, 10Ohm, 15V
Reverse Recovery Time (trr) 303 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247-3
Base Product Number STGW25
Other Names 497-14714-5,-497-14714-5
Standard Package 30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277393-STGW25H120DF2
Ultra Librarian 3D Model Ultra Librarian STGW25H120DF2 CAD Model

Description

STGW25H120DF2 - High-Speed IGBT from STMicroelectronics

The STGW25H120DF2 is a state-of-the-art insulated gate bipolar transistor (IGBT) designed and manufactured by STMicroelectronics. This IGBT is tailored for high efficiency and fast switching applications, making it an ideal choice for a variety of power electronics systems. With a 1200 V collector-emitter breakdown voltage and a 25 A collector current rating, the STGW25H120DF2 is well-suited for demanding environments where high power density and reliability are paramount.

Constructed with STMicroelectronics' advanced trench gate field-stop technology, the STGW25H120DF2 offers reduced conduction and switching losses. This technology enables the device to operate at higher frequencies with improved thermal performance, which is critical for energy-saving applications. The IGBT is also equipped with a co-packaged fast recovery diode, ensuring efficient freewheeling operations and further enhancing the overall system efficiency.

The robustness of the STGW25H120DF2 is complemented by its maximum junction temperature of 175°C, allowing for stable operation even under high temperature conditions. This feature is especially beneficial for applications that are exposed to harsh environments or that require a compact design with minimal cooling infrastructure.

Key features of the STGW25H120DF2 include:

  • Collector-emitter breakdown voltage (V<sub>CE) of 1200 V
  • Continuous collector current (I<sub>C) of 25 A at 25°C
  • Low on-voltage drop (V<sub>CE(sat)) for higher efficiency
  • High-speed switching capabilities
  • Co-packaged with a fast recovery anti-parallel diode
  • High maximum junction temperature (T<sub>j) of 175°C
  • Low gate charge and minimized internal capacitances for faster switching
  • Compliance with RoHS and Halogen-free directives

Applications for the STGW25H120DF2 are diverse and include solar inverters, uninterruptible power supplies (UPS), motor drives, welding equipment, and high-frequency converters. Its reliability and performance make it an excellent choice for designers looking to optimize their power systems for both efficiency and cost-effectiveness.

STMicroelectronics provides comprehensive technical support and documentation for the STGW25H120DF2, ensuring that integrating this IGBT into your power systems is as straightforward as possible. With its exceptional performance and robust design, the STGW25H120DF2 stands out as a top-tier component for any power electronic application requiring high voltage and current handling capabilities.

You May Also Be Interested in

IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2761 $50.9327
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5970 $201.4920
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess