EN
  • EN
  • DE

DPG20C400PC

Part No DPG20C400PC
Manufacturer IXYS
Catalog Diodes, Rectifiers - Arrays
Description HiPerFRED²
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Series HiPerFRED2
Packaging Reel - TR
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 400V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Maximum) @ If 1.32V @ 10A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 45ns
Current - Reverse Leakage @ Vr 1μA @ 400V
Operating Temperature - Junction -55°C ~ 175°C
Mounting SMD
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Package TO-263 (D2Pak)
Win Source Part Number 1168471-DPG20C400PC
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Family Name DPG20C400PC
Introduction Date February 23, 2010
ECCN EAR99
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian DPG20C400PC CAD Model

Description

The DPG20C400PC is a HiPerFRED2 series diode from IXYS.

  • Product Name: DPG20C400PC
  • Manufacturer: IXYS
  • Series: HiPerFRED2
  • Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
  • Mounting: SMD
  • Type: Standard Diode
  • Maximum DC Reverse Voltage: 400V
  • Average Rectified Current: 10A per diode
  • Forward Voltage: 1.32V @ 10A
  • Reverse Recovery Time: 45ns
  • Reverse Leakage Current: 1μA @ 400V
  • Operating Temperature: -55°C to 175°C
  • Popularity: Medium
  • Supply and Demand: Limited
  • Quantity per Reel: 1 pcs

You May Also Be Interested in

SMC Diode Solutions
Isolated 30.0AMPS Schottky Barrier Rectifier | DIODE SCHOTTKY 80V ITO220AB
Need more? Email Us
STMicroelectronics
TURBOSWITCH ULTRA-FAST HIGH VOLTAGE DIODE
Need more? Email Us
IXYS
Power Schottky Rectifier dual diode
Lowest to $9.2703
STMicroelectronics
POWER SCHOTTKY RECTIFIER | DIODE MODULE 45V 120A ISOTOP
Lowest to $40.1759
Microsemi Corporation
DIODE ARRAY GP 400V 30A TO247
Need more? Email Us
ON Semiconductor
SWITCHMODE™ Power Rectifier
Lowest to $3.7065
Littelfuse Inc.
Low forward voltage drop
Lowest to $0.3890
Vishay
SCHOTTKY RECTIFIER | DIODE MODULE 30V 440A TO244AB
Need more? Email Us
STMicroelectronics
Power Schottky rectifier
Lowest to $0.4313

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess