EN
  • EN
  • DE

STGP20NB60H

Part No STGP20NB60H
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N-CHANNEL 20A - 600V TO-220 PowerMESH  IGBT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1261032-STGP20NB60H
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STGP20NB60H CAD Model

Description

STGP20NB60H - STMicroelectronics IGBT

The STGP20NB60H is a high-performance insulated-gate bipolar transistor (IGBT) designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This IGBT is engineered to deliver efficient and reliable performance for a wide range of power applications, making it an ideal choice for designers looking for a robust power switching solution.

With a maximum collector-emitter voltage of 600V and a collector current rating of 40A, the STGP20NB60H is capable of handling high power levels, ensuring that it can be used in demanding applications. The device also features a low on-state voltage drop, which reduces power dissipation and improves overall efficiency, making it suitable for energy-sensitive designs.

The STGP20NB60H incorporates advanced IGBT technology, which allows for fast switching speeds, a critical characteristic for high-frequency applications. This fast switching capability is complemented by a low gate charge, which minimizes the energy required to turn the device on and off, further enhancing the efficiency of the system.

One of the key benefits of the STGP20NB60H is its robustness. The device is equipped with a co-packaged fast recovery diode, which provides protection against reverse voltage transients and improves the reliability of the overall system. This feature is particularly important in applications where the IGBT is exposed to harsh operating conditions or where high reliability is a must.

The STGP20NB60H is designed with an industry-standard TO-220 package, ensuring easy integration into existing designs and compatibility with a wide range of heatsinks and cooling solutions. This packaging also simplifies the assembly process and helps reduce manufacturing costs.

In summary, the STGP20NB60H from STMicroelectronics is a powerful and efficient IGBT that offers fast switching, high voltage and current handling capabilities, and robust protection features. It is a suitable choice for designers and engineers looking to improve the performance and reliability of their power management systems.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess