EN
  • EN
  • DE

STGFW40V60DF

Part No STGFW40V60DF
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 80A 62.5W TO-3PF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features IGBT Trench Field Stop 600 V 80 A 62.5 W Through Hole TO-3PF-3
Manufacturer STMicroelectronics
Package Tube
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package TO-3PFM, SC-93-3
Case / Package TO-3PF-3
Family Name STGFW40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number -497-15124-5, 497-15124-5
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935375-STGFW40V60DF
Ultra Librarian 3D Model Ultra Librarian STGFW40V60DF CAD Model

Description

The STGFW40V60DF is a high-performance Field Stop Trench IGBT produced by STMicroelectronics, renowned for its efficiency and reliability in a wide range of power applications. This IGBT is designed using an advanced trench gate field-stop structure, which enables it to achieve an optimal balance between conduction and switching losses, making it highly suitable for high-frequency operations.

Key Features:

  • Voltage Rating: The device boasts a maximum collector-emitter voltage rating of 600V, which allows it to handle high voltage applications with ease.
  • Current Rating: With a continuous collector current rating of 40A at 25°C, the STGFW40V60DF can manage significant power levels, making it ideal for demanding electrical environments.
  • Low On-State Voltage: The on-state voltage drop is minimized due to the field stop layer and trench gate structure, resulting in reduced power dissipation and improved efficiency.
  • High Switching Speed: Fast switching characteristics are a hallmark of this IGBT, which is critical for applications requiring high-frequency operation.
  • Co-Packaged Free-Wheeling Diode: It includes an integrated ultra-fast soft recovery anti-parallel diode, which enhances performance during the freewheeling phase of operation.

Applications:

The STGFW40V60DF is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Factor Correction (PFC) circuits
  • Induction Heating Systems
  • Welding Equipment

Advantages:

The STGFW40V60DF from STMicroelectronics provides numerous advantages for designers, such as:

  • Improved thermal performance due to low on-state voltage, which reduces the need for extensive cooling systems.
  • Enhanced ruggedness and reliability are ensured by the robust design, which can withstand challenging industrial environments.
  • Optimized for high-frequency operation, enabling more efficient designs and smaller form factors for end products.

Overall, the STGFW40V60DF is a testament to STMicroelectronics' commitment to delivering high-quality power semiconductors that meet the evolving needs of modern power electronic systems.

You May Also Be Interested in

ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,330 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess