Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tape and Reel
Function Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Minimum) 2.5V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 0.6V
Maximum Output Voltage 5.5V
Output Current 600mA
Switching Frequency 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Family Part Number LTC3419
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 754443-LTC3419EMS#TRPBF
Family Name LTC3419
Introduction Date April 24, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3419EMS#TRPBF CAD Model

Description

LTC3419EMS#TRPBF: High-Efficiency, Dual-Channel, 600mA Synchronous Step-Down Regulator

The LTC3419EMS#TRPBF is a cutting-edge, dual-channel, synchronous step-down regulator designed and manufactured by Linear Technology, a leader in high-performance analog integrated circuits. This regulator is specifically engineered to deliver high efficiency, compact size, and excellent thermal performance, making it an ideal solution for portable and space-constrained applications.

Each channel of the LTC3419EMS#TRPBF is capable of delivering up to 600mA of continuous output current with a wide input voltage range of 2.5V to 5.5V, which makes it suitable for single-cell Li-Ion, multi-cell alkaline, or NiMH applications, as well as for 3.3V and 5V intermediate bus systems. The output voltage is adjustable from 0.8V to VIN, providing flexibility to power a variety of low voltage devices.

One of the key features of this product is its high efficiency, which is achieved through its synchronous rectification topology and low quiescent current. The high switching frequency of up to 4MHz allows the use of small, low-cost capacitors and inductors, reducing the overall footprint of the power supply design. Additionally, the LTC3419EMS#TRPBF offers Burst Mode® operation, which further improves efficiency at light loads.

For thermal management, the LTC3419EMS#TRPBF is housed in a thermally efficient MSOP-10 package, which helps to dissipate heat and maintain performance even under high load conditions. The device also features internal soft-start to limit inrush current during startup and provides independent shutdown controls for each channel, allowing for flexible power management and extended battery life.

Protection features are built into the LTC3419EMS#TRPBF to ensure the safety and reliability of the end application. These include over-temperature protection, current limiting, and short-circuit protection. With these features, the LTC3419EMS#TRPBF stands out as a robust and versatile power solution for a wide range of portable electronics, including PDAs, smartphones, digital cameras, and other battery-powered devices.

In summary, the LTC3419EMS#TRPBF from Linear Technology is a high-performance, dual-channel synchronous step-down regulator that offers efficiency, compactness, and reliability for today's demanding power applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 3A 8QFN
Need more? Email Us
ECAD model for MPQ4423GQ-AEC1-P
Texas Instruments
IC REG BUCK 2.3V 500MA 6SON
Need more? Email Us
ECAD model for TPS622310DRYT
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3A 12QFN
Need more? Email Us
ECAD model for MP28258DD-A-LF-P
Texas Instruments
IC REG CHARGE PUMP 3.3V 10VSSOP
Lowest to $4.9187
ECAD model for TPS60211DGS
Microchip Technology
IC REG BOOST 3.3V 800MA 8MSOP
Need more? Email Us
ECAD model for MCP1642B-33I/MS
National Semiconductor (TI)
IC REG BUCK ADJ 650MA 8USMD
Need more? Email Us
ECAD model for LM3202TL/NOPB
Renesas Electronics America
IC REG BUCK 1.2V 6A 20QFN
Need more? Email Us
ECAD model for ISL8016IR12Z-T7A
Texas Instruments
IC REG BUCK ADJ 2.5A 16DSBGA
Lowest to $2.6078
ECAD model for TPS62366BYZHT
Microchip Technology
IC REG BUCK 3.3V 500MA 8MSOP
Need more? Email Us
ECAD model for MCP1602-330I/MS

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.2060 $66.0300
10+ $12.3702 $123.7020
15+ $11.9523 $179.2845
21+ $11.1164 $233.4444
27+ $10.6986 $288.8622
33+ $10.2807 $339.2631
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,030 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention