EN
  • EN
  • DE

STGD7NC60HT4

Part No STGD7NC60HT4
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description N-CHANNEL 14A - 600V TO-220/DPAK Very Fast PowerMESH IGBT | IGBT 600V 25A 70W DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 25A
Current - Collector Pulsed (Icm) 50A
Vce(on) (Maximum) at Vge, Ic 2.5V at 15V, 7A
Maximum Power 70W
Switching Energy 95μJ (on), 115μJ (off)
Input Type Standard
Gate Charge 35nC
Td (on/off) at 25°C 18.5ns/72ns
Test Condition 390V, 7A, 10Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Family Part Number STG*7NC
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1261020-STGD7NC60HT4
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STGD7NC60HT4 CAD Model

Description

STGD7NC60HT4 - IGBT Transistor by STMicroelectronics

The STGD7NC60HT4 is a high-performance IGBT (Insulated Gate Bipolar Transistor) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This IGBT is engineered to provide an optimal balance between high switching speed and low on-state voltage drop, making it an excellent choice for a wide range of power switching applications.

With a collector-emitter voltage (V<sub>CE) rating of 600V, the STGD7NC60HT4 can handle significant voltage without breakdown, ensuring reliability in high-voltage circuits. It also boasts a collector current (I<sub>C) rating of 7A, which means it can drive substantial current loads, suitable for both industrial and consumer applications.

The device features a low on-state voltage (V<sub>CE(sat)) which minimizes conduction losses and improves overall system efficiency. This characteristic, coupled with its fast switching capabilities, makes the STGD7NC60HT4 a great choice for applications such as motor drives, power inverters, and power factor correction circuits.

STMicroelectronics has integrated a co-packaged fast recovery diode in the STGD7NC60HT4. This feature simplifies circuit design by reducing component count and enhances performance by providing a diode with fast recovery time, which is critical for high-efficiency switching.

The device comes in a TO-252 (DPAK) package, known for its compact size and excellent thermal performance. The small footprint of the STGD7NC60HT4 allows for high-density board layouts, which is particularly beneficial in space-constrained applications. Moreover, the package is designed to facilitate easy mounting on a printed circuit board (PCB), which simplifies the assembly process.

In summary, the STGD7NC60HT4 from STMicroelectronics is a robust and efficient IGBT transistor that offers a combination of high-voltage capability, significant current rating, low conduction losses, fast switching, and an integrated fast recovery diode. Its compact package makes it an ideal choice for a variety of power applications where performance and space economy are critical.

You May Also Be Interested in

IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6891 $50.6730
75+ $1.3859 $103.9425
115+ $1.3426 $154.3990
155+ $1.2993 $201.3915
200+ $1.2560 $251.2000
270+ $1.1261 $304.0470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,720 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess