EN
  • EN
  • DE

STEVAL-MKI138V2

Part No STEVAL-MKI138V2
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Audio
Function MEMS Omnidirectional Microphones
Embedded Yes, MCU, 32-Bit
Utilized IC / Part MP34DB01
Supplied Contents Board(s)
Other Names 497-15192
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1284651-STEVAL-MKI138V2
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI138V2 CAD Model

Description

Introducing the STEVAL-MKI138V2 Motion MEMS and Environmental Sensor Evaluation Board

The STEVAL-MKI138V2 is a comprehensive evaluation platform offered by STMicroelectronics, designed to facilitate the testing and development of various MEMS sensors in the company's extensive portfolio. This board is specifically engineered to work with ST's motion and environmental sensors, providing developers with a versatile tool for creating and prototyping a wide range of applications.

At the heart of the STEVAL-MKI138V2 lies a powerful and flexible interface that allows for straightforward integration with ST's sensor software development kits. This ensures that users can easily access the full capabilities of the sensors, including advanced features and custom configurations.

Key Features of the STEVAL-MKI138V2:

  • Compatible with ST's full range of motion MEMS and environmental sensors.
  • Includes connectors for easy sensor evaluation without the need for additional soldering.
  • Integrated data logging functionality for analysis and debugging purposes.
  • Supports both I2C and SPI communication interfaces, providing flexibility for various design requirements.
  • Comes with a comprehensive set of software tools to streamline development.

The board's layout is thoughtfully designed to accommodate multiple sensor types, which can be invaluable for projects that require the simultaneous evaluation of different sensor technologies. Whether you're looking to measure acceleration, magnetic fields, or environmental conditions like temperature and humidity, the STEVAL-MKI138V2 provides a solid foundation for your experimentation.

Moreover, the evaluation board is equipped with robust data logging capabilities, enabling developers to capture and store sensor data for subsequent analysis. This feature is particularly useful for performance assessments and helps in fine-tuning algorithms and system functions.

In summary, the STEVAL-MKI138V2 is an essential tool for engineers and developers working with STMicroelectronics' MEMS sensors. Its adaptability, combined with comprehensive software support, makes it an ideal choice for a wide range of applications, from consumer electronics to industrial monitoring systems. Whether you are a seasoned professional or just starting out in sensor technology, the STEVAL-MKI138V2 offers the resources you need to bring your innovative ideas to life.

You May Also Be Interested in

Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess