EN
  • EN
  • DE

ACS102-5TA

Part No ACS102-5TA
Manufacturer STMicroelectronics
Catalog Triacs
Description AC LINE SWITCH | TRIAC SENS GATE 500V 0.2A TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Bulk
Status Obsolete
Triac Type Logic - Sensitive Gate
Voltage - Off State 500V
Current - On State (It (RMS)) (Maximum) 200mA
Voltage - Gate Trigger (Vgt) (Maximum) 900mV
Current - Non Rep. Surge 50, 60Hz (Itsm) 7.3A, 8A
Current - Gate Trigger (Igt) (Maximum) 5mA
Current - Hold (Ih) (Maximum) 20mA
Configuration Single
Temperature Range - Operating -30°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Family Part Number ACS102
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1135498-ACS102-5TA
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACS102-5TA CAD Model

Description

STMicroelectronics ACS102-5TA: Robust AC Switch for Home Appliances

The STMicroelectronics ACS102-5TA is a state-of-the-art AC switch designed to handle a wide range of AC loads with utmost efficiency and reliability. This device is a member of the ACS102 family, known for its robust performance in managing AC power. It is particularly well-suited for applications within home appliances, such as lighting, fans, and other small motor controls.

Key Features

  • Voltage Range: The ACS102-5TA is capable of handling a wide input voltage range, making it versatile for various household AC supply voltages.
  • Current Handling: With an on-state RMS current of up to 0.2 A, this component can efficiently manage the power requirements of many appliances.
  • Overvoltage Protection: The device includes integrated overvoltage protection, safeguarding connected appliances against voltage spikes and surges that are common in household electrical systems.
  • Zero Crossing Detection: It is designed to switch on at the AC waveform's zero-crossing point, minimizing inrush current and reducing electrical noise, which is essential for prolonging the life of electrical devices.
  • Temperature Protection: The ACS102-5TA has an over-temperature shutdown feature, ensuring the device and the application it controls are protected from overheating.
  • ESD Protection: Electrostatic discharge protection is also included, which is critical for maintaining the longevity and reliability of the switch.

Applications

The ACS102-5TA is ideal for a variety of applications where AC load control is required. Its robust design and protective features make it particularly suitable for:

  • Smart lighting systems
  • Small home appliances
  • Fan speed controllers
  • Standby power switches

Package and Installation

The compact SO-8 package allows the ACS102-5TA to fit into tight spaces, making it a practical choice for modern, space-constrained designs. The device's straightforward pin configuration simplifies the PCB design process and ensures easy integration into existing and new projects.

Overall, the ACS102-5TA from STMicroelectronics represents a reliable and efficient solution for controlling AC loads in a wide array of home appliances, offering designers a combination of performance, protection, and ease of use.

You May Also Be Interested in

Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 12A TO220AB
Lowest to $0.9818
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 16A TO220AB
Need more? Email Us
Littelfuse Inc.
Sensitive Triacs (0.8A to 8A) | TRIAC SENS GATE 400V 8A TO220
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $2.2319
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO220 / TRIAC Alternistor - Snubberless 600 V 12 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess