EN
  • EN
  • DE

STGB18N40LZ-1

Part No STGB18N40LZ-1
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Series PowerMESH™
Package Tube
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 420 V
Current - Collector (Ic) (Max) 30 A
Current - Collector Pulsed (Icm) 40 A
Vce(on) (Max) @ Vge, Ic 1.7V @ 4.5V, 10A
Power - Max 150 W
Input Type Logic
Gate Charge 29 nC
Td (on/off) @ 25°C 650ns/13.5µs
Test Condition 300V, 10A, 5V
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-262-3 Long Leads, I²Pak, TO-262AA
Supplier Device Package I2PAK (TO-262)
Base Product Number STGB18
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277342-STGB18N40LZ-1
Ultra Librarian 3D Model Ultra Librarian STGB18N40LZ-1 CAD Model

Description

The STGB18N40LZ-1 is a cutting-edge, high-performance N-channel power MOSFET brought to the market by STMicroelectronics, a leader in semiconductor solutions. This device is designed to meet the rigorous demands of modern electronic circuits, providing efficient power management with minimal losses.

Key Features

  • Low On-Resistance: The STGB18N40LZ-1 features an exceptionally low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and enhances overall efficiency in applications.
  • High Voltage Capability: With a drain-source voltage (V<sub>DS) of up to 400V, this MOSFET can handle high voltage applications, making it suitable for a wide range of power conversion systems.
  • High Current Rating: The device is capable of supporting a continuous drain current (I<sub>D) at elevated temperatures, ensuring reliable performance in high-power applications.
  • Fast Switching Speed: The fast switching characteristics of the STGB18N40LZ-1 are ideal for high-frequency power switching applications, reducing switching losses and improving efficiency.
  • Enhanced Durability: Engineered for longevity, the MOSFET comes with a robust package that withstands harsh conditions, ensuring a long operational life.

Applications

The versatility of the STGB18N40LZ-1 makes it suitable for a broad spectrum of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Inverters
  • Motor Control Systems
  • LED Lighting Solutions
  • High-Efficiency DC-DC Converters

Quality and Reliability

STMicroelectronics is committed to delivering products that adhere to the highest standards of quality and reliability. The STGB18N40LZ-1 is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements of industrial and consumer electronic devices.

Environmental Impact

Aligned with global environmental standards, the STGB18N40LZ-1 is designed with eco-friendly considerations in mind. It complies with RoHS directives, which restricts the use of certain hazardous substances in electrical and electronic equipment, thus contributing to the sustainability of the electronics industry.

You May Also Be Interested in

IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess