The STGB10NB40LZ is a state-of-the-art Insulated Gate Bipolar Transistor (IGBT) developed by STMicroelectronics, a leader in semiconductor solutions. This IGBT is designed to combine high efficiency with fast switching, making it an ideal choice for a wide range of high-power applications.
Key Features
- Low On-Voltage Drop (V<sub>CE(sat)): The device offers a low on-voltage drop, resulting in reduced conduction losses and improved system efficiency.
- High Current Capability: With its robust design, the STGB10NB40LZ can handle high currents, making it suitable for demanding power applications.
- Fast Switching Speed: The fast switching characteristics of this IGBT allow for improved performance in applications requiring high switching frequencies.
- Co-Packaged with Free Wheeling Diode: The device includes an integrated free-wheeling diode, which provides protection against reverse voltage transients and simplifies circuit design.
- Low Gate Charge: The low gate charge reduces the power required to drive the transistor, contributing to the overall efficiency of the system.
- 100% Avalanche Tested: This IGBT is guaranteed to withstand rugged operating conditions, having been 100% avalanche tested for reliability.
Applications
The STGB10NB40LZ is suitable for a variety of applications, including:
- Switch Mode Power Supplies (SMPS)
- Uninterruptible Power Supplies (UPS)
- Motor Drives
- High-Frequency Converters
- Inductive Heating
- Welding Equipment
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CE)
400 V
Collector Current (I<sub>C)
10 A
Power Dissipation (P<sub>D)
45 W
Operating Junction Temperature (T<sub>j)
-55 to +150 °C
Overall, the STGB10NB40LZ from STMicroelectronics represents a reliable and efficient solution for designers looking to optimize their high-power electronic systems.