Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468644-STGAP2HSMTR
Manufacturer STMicroelectronics
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 100V/ns
Propagation Delay tpLH / tpHL (Max) 90ns, 90ns
Pulse Width Distortion (Max) 20ns
Rise / Fall Time (Typ) 30ns, 30ns
Current - Output High, Low 4A, 4A
Current - Peak Output 4A
Voltage - Output Supply 3V ~ 5.5V
Grade -
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SO
Approval Agency UL
Ultra Librarian 3D Model Ultra Librarian STGAP2HSMTR CAD Model

Description

The STGAP2HSMTR by STMicroelectronics represents a significant leap in the field of electrical isolation technology. This high-speed digital isolator is designed to ensure robust communication between circuits operating at different voltage levels, thereby protecting sensitive components from high voltage transients. Its primary use is in industrial applications, where it serves to isolate sensitive microcontroller-based circuits from high-power circuits, thus enhancing the safety, reliability, and performance of control systems. The STGAP2HSMTR's fast signal transfer capabilities and high noise immunity make it an ideal choice for modern industrial environments, which are often plagued by electrical noise and potential ground loop problems. By integrating this advanced digital isolator into their designs, engineers can achieve a higher level of protection and signal integrity for critical control and monitoring applications, ranging from motor control to power supply management systems.

You May Also Be Interested in

Analog Devices Inc.
2-Ch Isolators w/ Int DC/DC converter
Lowest to $10.3738
ECAD model for ADUM5210ARSZ
Analog Devices Inc.
ADI 2 Ron, +/-5V, +5V, +12V iCMOS 16:1 MUX
Lowest to $26.5344
ECAD model for ADG1606BCPZ
Analog Devices Inc.
CAN Interface IC
Need more? Email Us
ECAD model for LTC2877IMSE#PBF
Analog Devices Inc.
2 receive by 2 transmit integrated frequ
Need more? Email Us
ECAD model for AD9361
Analog Devices Inc.
Ultra Low Power 120MHz High Spd R/R AMP
Lowest to $3.2076
ECAD model for ADA4805-1ARJZ
Analog Devices Inc.
Surge Suppressors High Voltage TSOT-23-8 Surge Stopper
Lowest to $9.9052
ECAD model for LTC4366CTS8-2#TRMPBF
Analog Devices Inc.
Digital to Analog Converters
Need more? Email Us
ECAD model for AD5679RBCPZ
Analog Devices Inc.
ADI 20V,4A Switch Reg W/Integrated Side FET
Lowest to $3.1023
ECAD model for ADP2384ACPZN
Analog Devices Inc.
Zero-Drift Op Amps in SOT-23
Need more? Email Us
ECAD model for LTC2050HVHS6#TRMPBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention