EN
  • EN
  • DE

STG4500-1X

Part No STG4500-1X
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 345438-STG4500-1X
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STG4500-1X CAD Model

Description

The STG4500-1X is a cutting-edge product from STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This product is designed to cater to the demanding needs of modern electronic applications, offering both reliability and efficiency.

Key Features

  • High Performance: The STG4500-1X boasts superior electrical characteristics, making it an ideal choice for high-speed and high-frequency applications.
  • Energy Efficient: With energy-saving features, this product ensures minimal power loss and heat generation, contributing to the overall efficiency of the system it is integrated into.
  • Durability: Built to withstand harsh conditions, the STG4500-1X is robust and durable, ensuring a long lifespan even in challenging environments.
  • Compact Design: The device comes in a compact form factor, which allows for easy integration into various electronic assemblies without compromising on performance.

Applications

The STG4500-1X is versatile and can be used in a wide range of applications, including:

  • Power management systems
  • Automotive electronics
  • Industrial control units
  • Renewable energy systems
  • Consumer electronics

Technical Specifications

The technical specifications of the STG4500-1X include:

  • Supply Voltage: Specified by the product series
  • Output Type: Configurable based on application requirements
  • Operating Temperature Range: Suitable for a wide range of operating temperatures
  • Package: Designed in a user-friendly package for easy mounting and soldering

Quality and Support

STMicroelectronics is committed to providing not only high-quality products but also excellent customer support. The STG4500-1X comes with the assurance of quality that has been synonymous with STMicroelectronics. Additionally, customers can access comprehensive technical support and documentation, ensuring that any questions or issues can be addressed promptly and effectively.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Lowest to $0.9794
Silan
Lowest to $0.1964
Mitsubishi
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess