EN
  • EN
  • DE

STG3698YS04

Part No STG3698YS04
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1096878-STG3698YS04
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STG3698YS04 CAD Model

Description

The STG3698YS04 is a high-performance, dual single-pole double-throw (SPDT) switch designed by STMicroelectronics, a global semiconductor leader. This switch is ideal for signal switching in various applications, including mobile phones, data communication systems, and medical equipment.

Key Features

  • Wide Operating Voltage Range: The device supports a wide operating voltage range from 1.65V to 4.3V, making it suitable for various applications and compatible with many common logic levels.
  • Low On-Resistance: With an ultra-low on-resistance (Ron) of typically 0.5Ω, the STG3698YS04 ensures minimal signal distortion and power loss, enhancing overall system efficiency.
  • High Bandwidth: It offers high bandwidth (>300 MHz), allowing it to pass high-speed signals with minimal signal degradation, which is critical for high-performance data transmission.
  • ESD Protection: The switch is equipped with robust ESD protection, capable of withstanding up to 2 kV Human Body Model (HBM), ensuring the longevity and reliability of the product in harsh environments.
  • Break-Before-Make Switching: This feature guarantees that no short-circuit occurs between the two SPDT switches during the transition, making it safe for sensitive circuits.

Applications

  • Mobile Phones
  • Data Communication Systems
  • Signal Routing
  • Medical Equipment
  • Audio and Video Switching

The STG3698YS04 is packaged in a compact µQFN-10L 1.4 x 1.8 mm package, which is highly space-efficient and suitable for portable applications where space is at a premium. Its advanced design ensures minimal power consumption and heat generation, further contributing to the device's suitability for battery-powered applications.

In summary, the STG3698YS04 from STMicroelectronics is a versatile, high-performance dual SPDT switch that offers designers a reliable and efficient solution for signal switching across a wide range of applications.

You May Also Be Interested in

Micrel
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess