Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Switch Circuit SPST - NC
Number of Circuits 4
On-State Resistance (Maximum) 85Ohm
Channel-to-Channel Matching (ΔRon) 2Ohm (Maximum)
Single Supply Voltage (V+) 10V ~ 30V
Voltage - Supply, Dual (V±) ±4.5V ~ 20V
Switch Time (Ton, Toff) (Maximum) 250ns, 120ns
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 4pF, 4pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -100dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Mounting Style SMD
Part Number Series MAX364
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806328-MAX364ESE
Ultra Librarian 3D Model Ultra Librarian MAX364ESE CAD Model

Description

Maxim Integrated's MAX364ESE: The Quintessential Analog Switch

The MAX364ESE is a high-performance, precision analog switch from Maxim Integrated that offers exceptional design flexibility and efficiency for a wide range of applications. This compact and reliable component is designed to meet the rigorous demands of modern electronic circuits, providing a seamless and high-quality switching solution.

Key Features

  • Dual SPDT Configuration: The device features a dual single-pole double-throw (SPDT) switch configuration, which allows for versatile routing of analog signals in your circuit design.
  • Low On-Resistance: With an on-resistance of just 35 ohms (typical), the MAX364ESE ensures minimal signal attenuation and distortion, preserving signal integrity.
  • Single Supply Operation: The switch operates from a single +5V supply, simplifying power management within the system.
  • Low Power Consumption: It boasts a low power consumption, making it an ideal choice for battery-powered and energy-conscious applications.
  • Fast Switching Times: The device offers fast switching times (tON
  • High Off-Isolation: The MAX364ESE provides high off-isolation (-60dB at 1MHz), reducing crosstalk and interference between channels when the switch is in the off state.
  • Extended Temperature Range: The switch is designed to operate over an extended temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • ESD Protection: It features built-in electrostatic discharge (ESD) protection, safeguarding the device from unexpected voltage spikes.

Applications

The MAX364ESE is versatile enough to be used in a myriad of applications, including but not limited to audio and video signal routing, data acquisition systems, communication systems, and test equipment. Its reliability and performance also make it a suitable choice for precision analog signal routing in medical and industrial applications.

Package and Quality

The Maxim Integrated MAX364ESE comes in a 16-pin narrow SO package, ensuring a compact footprint on PCBs. Maxim Integrated is known for its commitment to quality, and this analog switch is no exception, adhering to stringent quality control standards to ensure consistent performance and reliability for your critical applications.

For designers looking for a high-quality, versatile analog switch, the MAX364ESE from Maxim Integrated offers the perfect blend of performance, efficiency, and reliability.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC SWITCH SPDT X 2 450MOHM 10QFN
Lowest to $13.0388
ECAD model for MPQ2735GG-AEC1-Z
Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.2632
ECAD model for ADG221KRZ
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.7256
ECAD model for TMUX7212RUMR
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Need more? Email Us
ECAD model for MUX36D08IPW
Maxim Integrated
IC MUX 8:1 160OHM 16TSSOP
Lowest to $9.7794
ECAD model for DG1208EUE+
Vishay
IC SWITCH SPDTX3 78OHM 16MINIQFN
Need more? Email Us
ECAD model for DG4053EEN-T1-GE4
Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $15.8678
ECAD model for MUX36S16IPWR
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5910
ECAD model for MC74LVX4051DT
Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $29.3374
ECAD model for ADG726BCP

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3339 $60.0255
105+ $1.0946 $114.9330
160+ $1.0603 $169.6480
220+ $1.0261 $225.7420
285+ $0.9920 $282.7200
380+ $0.8893 $337.9340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,310 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention