EN
  • EN
  • DE

MAX14756EUE+T

Part No MAX14756EUE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC ANLG SWITCH SPST QUAD 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Switch Circuit SPST - NC
Number of Circuits 4
On-State Resistance (Maximum) 10Ohm
Channel-to-Channel Matching (ΔRon) 300mOhm
Single Supply Voltage (V+) 10V ~ 70V
Voltage - Supply, Dual (V±) ±10V ~ 35V
Switch Time (Ton, Toff) (Maximum) 60μs, 3μs
-3db Bandwidth 145MHz
Charge Injection 580pC
Channel Capacitance (CS(off), CD(off)) 35pF
Current - Leakage (IS(off)) (Maximum) 2.5nA
Crosstalk -96dB at 10MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Mounting Style SMD
Part Number Series MAX14756
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804068-MAX14756EUE+T
Ultra Librarian 3D Model Ultra Librarian MAX14756EUE+T CAD Model

Description

Maxim Integrated MAX14756EUE+T Analog Multiplexer

The Maxim Integrated MAX14756EUE+T represents a highly versatile and efficient solution for routing analog or digital signals in a variety of electronic systems. This advanced analog multiplexer is an essential component for applications requiring the management of multiple signal paths through a single device. Its compact form factor and robust feature set make it an ideal choice for space-constrained environments where performance cannot be compromised.

The MAX14756EUE+T offers a single 8:1 multiplexer, which can also be configured as a dual 4:1 or triple 2:1 plus a single 1:1 multiplexer, providing flexibility for designers to address specific circuit requirements. It operates with a single supply voltage ranging from +10V to +36V or a dual supply from ±4.5V to ±20V, accommodating a wide array of signal levels. This range of operation makes it suitable for industrial, communication, and consumer applications.

With its low on-resistance (160Ω max) and low crosstalk (−86dB at 50kHz), the MAX14756EUE+T ensures signal integrity, providing a clear and undistorted path for analog signals. This is particularly important in precision applications such as data acquisition systems, test equipment, and audio signal routing where maintaining the quality of the signal is paramount.

The device features a digital logic interface that is compatible with both 3V and 5V logic levels, simplifying integration with a variety of microcontrollers and digital systems. The MAX14756EUE+T also offers break-before-make switching, which prevents momentary shorting of channels during switching. This characteristic is crucial for protecting sensitive components and preventing noise in the signal path.

For added reliability, the MAX14756EUE+T incorporates overvoltage protection on the switch inputs, safeguarding the device against transient events that could potentially cause damage. The extended temperature range of -40°C to +85°C ensures stable operation in harsh environments, making it a robust choice for industrial applications.

Maxim Integrated's commitment to quality is evident in the MAX14756EUE+T, making it a smart choice for designers who require a reliable and flexible multiplexing solution. Packaged in a 16-pin TSSOP, this analog multiplexer is a testament to Maxim's expertise in creating compact, high-performance integrated circuits.

You May Also Be Interested in

Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5498 $61.0478
26+ $4.5530 $118.3780
40+ $4.4109 $176.4360
55+ $4.2689 $234.7895
70+ $4.1268 $288.8760
94+ $3.6995 $347.7530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess