EN
  • EN
  • DE

STFPC320

Part No STFPC320
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description Front panel controller/driver with standby power management and real-time clock
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260994-STFPC320
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STFPC320 CAD Model

Description

The STFPC320 is a highly integrated device from STMicroelectronics, designed to provide a flexible and efficient solution for USB Type-C and Power Delivery applications. This advanced controller is suitable for a wide range of products, from smartphones and tablets to laptops and power banks, offering a seamless interface for the management of USB Type-C connections and power negotiation.

Key Features

  • USB Type-C Interface: The STFPC320 supports the full USB Type-C standard, providing a reversible plug and cable direction for user convenience.
  • USB Power Delivery 3.0: It is compliant with the latest USB Power Delivery (PD) specification, enabling higher power capabilities and flexible power allocation for connected devices.
  • Programmable Power Supply (PPS): The device includes support for PPS, allowing for fine-grained control over the power delivery voltage and current.
  • High-Voltage Operation: The STFPC320 can handle high-voltage operations, making it suitable for applications that require up to 20V and 5A, depending on the system design and external components.
  • Bidirectional Power: It supports bidirectional power flow, enabling the device to act as either a power source or sink.
  • Integrated VCONN Power Switch: The controller includes an integrated switch to supply VCONN power to electronically marked cables, eliminating the need for an external switch.
  • Multi-Role Capability: The STFPC320 can operate in multiple roles including Source, Sink, and Dual-Role Port, providing flexibility in various use cases.
  • Embedded Protection Features: It comes with built-in protection features such as overvoltage, overcurrent, and thermal protection to ensure safe operation under various conditions.
  • I2C Interface: For communication with the host processor, the STFPC320 features an I2C interface, facilitating easy integration into system designs.

Applications

The versatility of the STFPC320 makes it an ideal choice for a variety of applications, including:

  • Smartphones and Tablets
  • Laptops and Ultrabooks
  • Desktop Computers and Monitors
  • Power Adapters and Chargers
  • Power Banks and Portable Chargers
  • Docking Stations and Hubs

With its comprehensive feature set and robust design, the STFPC320 from STMicroelectronics is positioned as a leading solution for developers looking to implement USB Type-C and Power Delivery in their next-generation electronic devices.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.6071 $61.3207
40+ $2.9591 $118.3640
61+ $2.8667 $174.8687
84+ $2.7743 $233.0412
108+ $2.6819 $289.6452
145+ $2.4047 $348.6815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess