EN
  • EN
  • DE

STF12N120K5

Part No STF12N120K5
Manufacturer STMicroelectronics
Catalog FETs - Single
Description Ultra low gate charge | MOSFET N-CH 1200V 12A TO-220FP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 1200V
Id - Continuous Drain Current 12A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 690mOhm at 6A, 10V
Gate Source Voltage(th) (Maximum) at Id 5V at 100μA
Gate Charge (Qg) (Maximum) at Vgs 44.2nC at 10V
Gate Source Voltage (Maximum) ±30V
Input Capacitance (Ciss) (Maximum) at Vds 1370pF at 100V
Power Dissipation (Maximum) 40W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-220FP
Manufacturer Package TO-220-3 Full Pack
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1260932-STF12N120K5
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STF12N120K5 CAD Model

Description

The STF12N120K5 is a state-of-the-art N-channel MOSFET produced by STMicroelectronics, a leader in the semiconductor industry. This MOSFET is a part of the MDmesh™ K5 series which is well-known for its high efficiency and performance in a wide range of applications. The STF12N120K5 is designed to meet the increasing demands for energy efficiency and power density in modern electronic circuits.

Key Features

  • Voltage Rating: The device boasts a high breakdown voltage of 1200 V, making it ideal for high voltage applications.
  • Low On-Resistance: With an on-resistance of just 0.52 ohms, the STF12N120K5 ensures minimal power loss and better conductivity.
  • Current Capacity: It can handle a continuous drain current of up to 11 A, suitable for various power applications.
  • Enhanced Switching Performance: The fast recovery diode and reduced capacitances contribute to the enhanced switching performance, reducing switching losses.
  • High dv/dt Capability: The device is capable of withstanding high voltage transients, making it robust against harsh operating conditions.
  • Low Gate Charge: A low gate charge facilitates faster switching, which is critical for high-efficiency power converters.

Applications

The STF12N120K5 MOSFET is suitable for a broad range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • High-Efficiency DC/DC Converters
  • Welding Equipment
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives

Advanced Technology

Utilizing STMicroelectronics' innovative MDmesh™ K5 technology, the STF12N120K5 offers reduced on-state resistance and lower switching losses. This technology combines the benefits of reduced gate charge and minimized recovery time, which makes the MOSFET an excellent choice for high-efficiency applications.

Reliability and Quality

STMicroelectronics ensures that the STF12N120K5 meets the highest quality and reliability standards. The device is subjected to rigorous testing and quality control processes, guaranteeing performance and durability in even the most demanding situations.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
12V 6A 1.2W 1 piece P-channel SOT-23
Lowest to $0.0383
ShenZhen SlkorMicro Semicon Co. Ltd
60V 5A 500mW 1 N-channel SOT-89
Lowest to $0.0702
ShenZhen SlkorMicro Semicon Co. Ltd
20V 5A 52mΩ@4.5V,2.4A 1.31W 1V@250uA 1 piece P-channel SOT-23
Lowest to $0.1415
ShenZhen SlkorMicro Semicon Co. Ltd
100V 2A 1W 700mΩ@10V,2A 2.5V@1A 1 piece P-channel SOT-23
Lowest to $0.0656
ShenZhen SlkorMicro Semicon Co. Ltd
60V 115mA 7.5Ω@10V,500mA 200mW 2.5V@250uA SOT-363
Lowest to $0.1601
ShenZhen SlkorMicro Semicon Co. Ltd
20V 4.2A 1.2W 60mΩ@1.8V,1A 1.2V@250uA 1 N-channel SOT-23
Lowest to $0.0366
ShenZhen SlkorMicro Semicon Co. Ltd
100V 15A 34W 1 N-channel TO-252
Lowest to $0.1512
ShenZhen SlkorMicro Semicon Co. Ltd
60V 300mA 350mW 4.5Ω@4.5V,0.2A 3V@250uA 1 N-channel SOT-23
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
60V 115mA 7.5Ω@5V,50mA 225mW 2.5V@250uA 1 N-channel SOT-23
Lowest to $0.0162

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8098 $59.2392
9+ $13.8544 $124.6896
13+ $13.3767 $173.8971
19+ $12.4211 $236.0009
25+ $11.9434 $298.5850
31+ $11.4657 $355.4367
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 237 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess