Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series MDmesh II Plus
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 650V
Current - Continuous Drain (Id) @ 25°C 7A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 12.5nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 410pF @ 100V
Vgs (Maximum) ±25V
Power Dissipation (Maximum) 25W (Tc)
Rds On (Maximum) @ Id, Vgs 670 mOhm @ 3.5A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-220FP
Package TO-220-3 Full Pack
Win Source Part Number 1260930-STF11N65M2
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STF11N65M2
Introduction Date May 09, 2014
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2032
Ultra Librarian 3D Model Ultra Librarian STF11N65M2 CAD Model

Description

Introducing the STF11N65M2 Power MOSFET by STMicroelectronics

The STF11N65M2 is a state-of-the-art power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This particular MOSFET is part of STMicroelectronics' MDmesh™ M2 series, which features advanced super-junction technology that optimizes the balance between on-resistance and capacitance to ensure high efficiency and performance in power conversion applications.

Key Features

  • High Breakdown Voltage: With a drain-source voltage (V<sub>DS) of 650V, the STF11N65M2 is well-suited for high voltage applications, providing a robust and reliable solution for designers.
  • Low On-Resistance: The device boasts a low on-state resistance (R<sub>DS(on)) of 0.47Ω (max), contributing to reduced conduction losses and improved overall efficiency in power circuits.
  • Reduced Gate Charge: The MOSFET has a low gate charge (Q<sub>g), which minimizes switching losses and enhances performance in fast-switching applications.
  • Enhanced dv/dt Capability: The STF11N65M2 is engineered to handle high dv/dt rates, making it suitable for rugged environments and ensuring reliability under stressful conditions.

Applications

The versatility of the STF11N65M2 allows it to be used in a wide array of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • High-efficiency DC-DC converters
  • Welding equipment
  • Solar inverters
  • Uninterruptible Power Supplies (UPS)

Advanced Technology

STMicroelectronics' MDmesh™ M2 technology is at the core of the STF11N65M2, enabling the device to offer exceptional performance with low gate charge and low on-resistance, all while maintaining a high breakdown voltage. This technology makes the STF11N65M2 an excellent choice for power applications where efficiency is paramount.

Package Information

The STF11N65M2 is available in a TO-220FP package, which is designed for easy mounting and heat dissipation. Its through-hole design ensures strong mechanical anchoring to the PCB, which is vital for applications involving physical stress or where high reliability is necessary.

With its combination of high performance, reliability, and efficiency, the STF11N65M2 from STMicroelectronics is an ideal choice for engineers and designers looking to improve their power management systems.

You May Also Be Interested in

Ampleon USA Inc.
RF MOSFET LDMOS 65V 1.3GHZ 700MA
Need more? Email Us
ECAD model for BLF644PU
M/A-Com Technology Solutions
RF MOSFET HEMT 28V 440166
Lowest to $295.8088
ECAD model for CGH55030F2
Freescale Semiconductor - NXP
RF MOSFET LDMOS 28V NI780
Need more? Email Us
ECAD model for AFT23S170-13SR3
Freescale Semiconductor - NXP
RF MOSFET LDMOS 28V NI1230
Need more? Email Us
ECAD model for AFT26H250W03SR6
STMicroelectronics
RF MOSFET LDMOS 12.5V PWRSO-10RF
Need more? Email Us
ECAD model for PD55025TR-E
Freescale Semiconductor - NXP
RF MOSFET LDMOS 28V NI780
Need more? Email Us
ECAD model for AFT26H050W26SR3
Ampleon USA Inc.
RF MOSFET LDMOS 65V 2.5GHZ 900MA
Need more? Email Us
ECAD model for BLS7G2325L-105,112
Freescale Semiconductor - NXP
RF MOSFET LDMOS 50V NI1230
Need more? Email Us
ECAD model for MRF6VP41KHR5
Infineon Technologies
IPD50R800 - 500V COOLMOS N-CHANN
Lowest to $0.9780
ECAD model for IPD50R800CE

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3675 $51.4500
335+ $0.3016 $101.0360
515+ $0.2922 $150.4830
710+ $0.2827 $200.7170
915+ $0.2733 $250.0695
1,225+ $0.2450 $300.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 25,600 pieces
MOQ: 140 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention