EN
  • EN
  • DE

STEVAL-TLL008V2

Part No STEVAL-TLL008V2
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Current - Output / Channel 1.2A
Outputs and Type 1, Non-Isolated
Features Camera Flash and Torch Modes, Dimmable, I²C Interface
Voltage - Input 2.7V ~ 5.5V
Supplied Contents Board(s)
Utilized IC / Part STCF04
Other Names 497-14130,-497-14130
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283841-STEVAL-TLL008V2
Ultra Librarian 3D Model Ultra Librarian STEVAL-TLL008V2 CAD Model

Description

STEVAL-TLL008V2 - LED Array Driver Evaluation Board by STMicroelectronics

The STEVAL-TLL008V2 is a state-of-the-art evaluation board designed by STMicroelectronics, specifically tailored for driving LED arrays. This advanced evaluation platform is built around the STP16CPPS05, a low voltage 16-bit constant current LED sink driver, which is part of ST's LED display driver portfolio. The board is an ideal solution for developers looking to create sophisticated LED lighting systems, offering both versatility and high performance.

One of the key features of the STEVAL-TLL008V2 is its ability to provide constant current output, which is adjustable from 5 mA up to 100 mA, ensuring uniform brightness across all connected LEDs. This feature is crucial for applications requiring consistent light output and color stability. The board also supports error detection, which is vital for maintaining the reliability and longevity of the LED array.

The evaluation board is designed with flexibility in mind, allowing users to cascade multiple boards for larger LED array configurations, thanks to its serial data output pin. This makes the STEVAL-TLL008V2 an excellent choice for scalable applications, ranging from small indicators to large digital billboards.

For ease of use, the STEVAL-TLL008V2 includes an embedded mini-USB connector, which provides a convenient way to interface with a PC for programming and control purposes. The board is also equipped with an external quad flat package (QFP), which allows for direct connection to the LED array, simplifying the prototyping and development process.

Furthermore, the STEVAL-TLL008V2 supports a wide range of power supply voltages from 3.3V to 5V, making it compatible with various logic levels and suitable for battery-operated devices. Its thermal shutdown and over-temperature protection features ensure safe operation under varying environmental conditions.

Whether you are developing innovative LED lighting solutions, customizable displays, or any application requiring reliable and precise LED control, the STEVAL-TLL008V2 evaluation board from STMicroelectronics offers the performance, flexibility, and ease of use necessary to bring your projects to light.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess