EN
  • EN
  • DE

STEVAL-ILL028V1

Part No STEVAL-ILL028V1
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Series STM32
Package Box
Product Status Obsolete
Outputs and Type 16, Non-Isolated
Voltage - Input 7.5V ~ 18V
Supplied Contents Board(s)
Utilized IC / Part STP1612PW05
Other Names 497-13320,STEVALILL028V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283825-STEVAL-ILL028V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILL028V1 CAD Model

Description

STEVAL-ILL028V1 - LED Array Driver Evaluation Board from STMicroelectronics

The STEVAL-ILL028V1 is a cutting-edge evaluation board designed by STMicroelectronics, specifically engineered for driving LED arrays. This evaluation board is an excellent tool for designers and engineers who are looking to explore the capabilities and performance of STMicroelectronics' LED driving technology, particularly for applications requiring high-brightness LED lighting solutions.

At the heart of the STEVAL-ILL028V1 is the STP16CP05MTR, a monolithic, low voltage, low current power 16-bit shift register designed for LED panel displays. The device contains a 16-bit serial-in, parallel-out shift register that feeds a 16-bit, D-type storage register. In the output stage, sixteen regulated current sources were designed to provide 5-100 mA constant current to drive the LEDs.

The evaluation board's capability to ensure uniform brightness across all LEDs, coupled with its ability to adjust the current through each LED, makes it particularly suitable for creating sophisticated lighting effects and for use in applications where consistent illumination quality is crucial. Additionally, the board's thermal management is optimized through the use of a dedicated heat sink, ensuring reliable operation even under high-power scenarios.

The STEVAL-ILL028V1 also features flexible control options. Users can interface with the board through a standard SPI interface, allowing for easy integration with a microcontroller or other control hardware. This makes the board highly adaptable and capable of being incorporated into a wide range of LED lighting applications, such as architectural lighting, signage, and mood lighting.

Overall, the STEVAL-ILL028V1 evaluation board is a robust platform for developing and testing high-performance LED array applications. With its advanced features, it provides an ideal solution for R&D professionals looking to harness the power of STMicroelectronics LED driving technology to create innovative lighting solutions.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Infineon Technologies
EVAL KIT / ICL5102 1, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microchip Technology
MAQ3203YM EVALUATION BOARD / MAQ3203 1, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess