EN
  • EN
  • DE

STEVAL-TLL006V1

Part No STEVAL-TLL006V1
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Current - Output / Channel 1.5A
Outputs and Type 1, Non-Isolated
Voltage - Output 2.7V ~ 5.5V
Features Camera Flash, I²C, and USB Interface
Voltage - Input 2.7V ~ 5.5V
Supplied Contents Board(s)
Utilized IC / Part STCF06
Other Names STEVALTLL006V1,497-10051
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283876-STEVAL-TLL006V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-TLL006V1 CAD Model

Description

STEVAL-TLL006V1 - LED Driver Evaluation Board from STMicroelectronics

The STEVAL-TLL006V1 is a sophisticated evaluation board presented by STMicroelectronics, designed to showcase the performance and capabilities of their LED1202 12-channel LED driver. This evaluation board is an excellent tool for engineers and designers to explore the features of the LED1202 in a practical setting, making it ideal for applications such as LED lighting, backlighting systems, and various signal and indicator lights.

At the heart of the STEVAL-TLL006V1 lies the LED1202, a 12-channel low quiescent current LED driver capable of providing an adjustable output current through each channel. The driver supports a 5.5 V power supply voltage and offers a 1.5% (typ.) channel-to-channel accuracy. This accuracy is crucial for applications requiring uniform brightness and color consistency across multiple LEDs.

The evaluation board is designed to be user-friendly and accessible, with several features that facilitate easy testing and integration:

  • Independent PWM Dimming: Each channel can be independently dimmed with 12-bit PWM resolution, allowing for precise control over the brightness and power consumption of the connected LEDs.
  • I²C Interface: The LED1202 is equipped with a fast-mode I²C interface, enabling seamless communication with a microcontroller or other I²C-compatible devices.
  • Flexible Configuration: Users can configure the board through jumpers and test points, which provides versatility in setting up different LED configurations and experimenting with various scenarios.
  • Thermal Protection: Built-in thermal shutdown and overcurrent protection ensure the longevity and reliability of both the evaluation board and the LEDs it drives.
  • Compact Design: The STEVAL-TLL006V1 is designed with a compact form factor, making it easy to integrate into existing systems or use in space-constrained applications.

Whether for professional or educational purposes, the STEVAL-TLL006V1 evaluation board is an invaluable asset for anyone looking to develop or test LED lighting solutions. Its comprehensive feature set and ease-of-use make it a go-to choice for exploring the capabilities of the LED1202 driver in real-world applications.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess