EN
  • EN
  • DE

STEVAL-ILL079V1

Part No STEVAL-ILL079V1
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Bulk
Current - Output / Channel 500mA
Outputs and Type 1, Non-Isolated
Features Dimmable
Voltage - Input 15V ~ 30V
Supplied Contents Board(s)
Utilized IC / Part LED6000
Base Product Number STEVAL
Other Names 497-16454
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283853-STEVAL-ILL079V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILL079V1 CAD Model

Description

STEVAL-ILL079V1 LED Driver Evaluation Board from STMicroelectronics

The STEVAL-ILL079V1 is an innovative and versatile evaluation board presented by STMicroelectronics, designed specifically for LED lighting applications. This evaluation board showcases the capabilities of the LED6001 step-down monolithic switching regulator, which is optimized for driving high-brightness LEDs with an advanced level of efficiency and reliability.

At the heart of the STEVAL-ILL079V1 is the LED6001 chip, a device that integrates a 60V power MOSFET that makes it suitable for a wide range of input voltages and LED configurations. The board is engineered to handle an input voltage range from 6.5V to 48V, making it ideal for applications in industrial lighting, emergency lighting, and general-purpose LED lighting systems that require a constant current for optimal performance.

The LED6001 is equipped with a variety of features to ensure the protection and longevity of the LED array, including overvoltage protection, overcurrent protection, and thermal shutdown. Additionally, the board includes an adjustable output current that can be set via a resistor, providing flexibility to match the needs of a specific LED load.

One of the key advantages of the STEVAL-ILL079V1 is its ease of use. The evaluation board comes with all necessary components pre-assembled, allowing designers and hobbyists to quickly set up and test their LED solutions. It also includes connectors for easy interfacing with external control and power circuits. The compact size of the board ensures it can be integrated into a variety of housing designs without taking up excessive space.

The STEVAL-ILL079V1 also supports PWM dimming, which is an essential feature for applications that require adjustable light intensity. This functionality enables users to control the brightness of the LEDs with high precision, enhancing the user experience and allowing for energy savings by adjusting the light output according to the requirements of the application.

In summary, the STEVAL-ILL079V1 evaluation board from STMicroelectronics is an excellent tool for developers looking to create efficient and reliable LED lighting systems. Its robust design, combined with the feature-rich LED6001 regulator, makes it a go-to solution for a wide array of LED driving applications.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess