EN
  • EN
  • DE

STTH512B-TR

Part No STTH512B-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 1.2KV 5A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1200V (1.2kV)
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 2.2V @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 95ns
Current - Reverse Leakage @ Vr 5μA @ 1200V
Mounting SMD (SMT)
Case / Package D-Pak
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 105085-STTH512B-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STTH512B-TR CAD Model

Description

STTH512B-TR Ultrafast Recovery Diode from STMicroelectronics

The STTH512B-TR is a high-efficiency ultrafast recovery diode, meticulously designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This diode is engineered to meet the stringent requirements of modern high-frequency power circuits, making it an ideal choice for a variety of applications, including switch-mode power supplies, freewheeling diodes, and power factor correction circuits.

Key Features:

  • High Reverse Voltage Capability: The STTH512B-TR is designed to withstand a reverse voltage of 1200V, providing a robust solution for circuits with high voltage requirements.
  • Ultrafast Recovery Time: With an impressive recovery time of 35ns, this diode ensures minimal power loss and increased efficiency in fast-switching applications.
  • Low Forward Voltage Drop: A forward voltage drop of just 1.25V at 5A allows for reduced power dissipation and improved thermal performance.
  • High Surge Current Capability: The device can handle surge currents, making it resilient against transient overloads and enhancing its reliability.
  • Robust Design: The diode is encapsulated in an insulated TO-220AB package, providing excellent insulation and mechanical protection.

Applications:

The STTH512B-TR is versatile and can be used in a range of electronic equipment, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • Snubber circuits
  • Freewheeling diodes in converters and motor control circuits
  • Lighting applications

Product Summary:

The STTH512B-TR from STMicroelectronics epitomizes the perfect blend of performance and reliability. It offers a high reverse voltage capability, ultrafast recovery time, low forward voltage drop, and high surge current capability, all encased in a robust TO-220AB package. This diode caters to the needs of modern high-efficiency power circuits and is widely applicable in industrial and consumer electronics. By choosing the STTH512B-TR, designers and engineers can expect a component that not only meets but exceeds the rigorous demands of high-speed switching applications.

Additional Information:

For more detailed specifications, application notes, and safety information, interested parties should consult the datasheet and technical documentation available on the STMicroelectronics website or from authorized distributors.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4053 $50.6625
305+ $0.3326 $101.4430
470+ $0.3222 $151.4340
645+ $0.3118 $201.1110
830+ $0.3014 $250.1620
1,115+ $0.2702 $301.2730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,300 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess