EN
  • EN
  • DE

STEVAL-MKI191V1

Part No STEVAL-MKI191V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Package Bulk
Sensor Type Accelerometer, 3 Axis
Sensing Range ±2g, 4g, 8g, 16g
Interface I2C, Serial, SPI
Voltage - Supply 1.62V ~ 3.6V
Supplied Contents Board(s)
Utilized IC / Part IIS2DLPC
Base Product Number STEVAL
Other Names 497-18324
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.80.1000
Win Source Part Number 1283729-STEVAL-MKI191V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI191V1 CAD Model

Description

The STEVAL-MKI191V1 is an advanced evaluation board presented by STMicroelectronics, designed to provide users with a comprehensive platform to assess the performance and capabilities of its onboard inertial sensor. This evaluation board is an essential tool for developers and engineers who are looking to integrate motion and positional tracking into their designs with precision and reliability.

Key Features

  • High-Performance Inertial Sensors: The board includes state-of-the-art accelerometers and gyroscopes, delivering high-resolution data and sensitivity for a wide range of motion detection applications.
  • Wide Operating Voltage Range: The STEVAL-MKI191V1 is designed to function across a broad spectrum of power supplies, ensuring compatibility with diverse system designs and requirements.
  • Plug-and-Play Connectivity: Equipped with a standard DIL 24-pin socket, the board can easily be connected to an STM32 Nucleo motherboard, facilitating quick integration and prototyping.
  • Comprehensive Software Suite: It comes with a robust software package, including drivers and libraries, to help developers rapidly implement and test various functionalities.
  • Extensive Application Support: Ideal for applications such as IoT devices, gaming, navigation systems, and industrial monitoring, the board is versatile for a multitude of use cases.

Technical Specifications

The STEVAL-MKI191V1 features a compact and durable design, ensuring it can be deployed in challenging environments. Its technical specifications are tailored to provide precise and reliable data, essential for developing sophisticated motion-based applications. The board's sensors offer excellent stability over time and temperature variations, making it a reliable choice for critical applications.

Design and Development Support

STMicroelectronics provides extensive support for the STEVAL-MKI191V1, including detailed documentation, reference designs, and direct access to technical support teams. This ensures that developers can maximize the potential of the evaluation board and reduce time-to-market for their products.

Conclusion

The STEVAL-MKI191V1 from STMicroelectronics is a feature-rich evaluation platform that offers unparalleled performance for testing and developing with inertial sensors. Its robust design, coupled with comprehensive software support, makes it an ideal choice for professionals seeking to create advanced motion-sensitive applications with confidence and efficiency.

You May Also Be Interested in

Parallax Inc.
LINE SENSOR QTI (SUMOBOT)
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXL375
Need more? Email Us
Pololu Corporation
CT432 TMR CUR SEN CC 30A, 5V
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPT3001
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-CH TEMP MEASUREMENT
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL KIT FOR AS5X47D
Need more? Email Us
Texas Instruments
EVAL NEAR-INFRARED SPECTROMETER
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT88-9
Need more? Email Us
Freescale Semiconductor - NXP
EVAL BOARD FOR MMA7660
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess