Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series MEMS
Package Box
Product Status Obsolete
Sensor Type Gyroscope, 2 Axis
Sensing Range ±500°/sec
Interface Analog
Sensitivity 2mV/°/s
Voltage - Supply 5V, USB
Embedded Yes, MCU, 8-Bit
Supplied Contents Board(s)
Utilized IC / Part LPR450AL
Other Names 497-10608,-497-10608
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8473.30.1180
Win Source Part Number 1283653-STEVAL-MKI096V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI096V1 CAD Model

Description

The STEVAL-MKI096V1 from STMicroelectronics is a comprehensive evaluation platform designed for motion MEMS (Micro-Electro-Mechanical Systems) and environmental sensors. This evaluation board is part of the ST's iNEMO system and is tailored for swift and flexible development of applications requiring advanced motion and environmental sensing capabilities.

Key Features

  • Integrated iNEMO inertial module: The board includes LSM6DSOX, a system-in-package featuring a 3D digital accelerometer and a 3D digital gyroscope.
  • Environmental sensors: It is equipped with ST’s latest sensors, including the LPS22HH MEMS nano pressure sensor and the HTS221 humidity and temperature sensor for comprehensive environmental data acquisition.
  • Machine Learning Core: The LSM6DSOX offers a Machine Learning Core that allows for in-sensor classification of motion data, reducing data processing on the host MCU and lowering power consumption.
  • Wide range of applications: Suitable for wearable sensors, gaming and virtual reality input devices, smartphone and tablet sensor systems, and industrial applications.
  • Advanced software support: Comes with software tools and libraries that help in the development of firmware and algorithms on the board.
  • Flexible power management: Configurable to be powered through USB or external sources, allowing for versatile usage in different environments and applications.

Development Ecosystem

The evaluation board is supported by the STEVAL-MKI109V3 professional MEMS tool that provides a comprehensive development environment. This includes a high-performance STM32 microcontroller as a bridge between the sensors and a connected PC, enabling real-time data streaming and in-depth analysis.

Connectivity

Equipped with a DIL 24-pin socket, the STEVAL-MKI096V1 offers easy connection to an STM32 Nucleo development board. This fosters rapid prototyping and integration into existing systems with minimal effort.

Software and Firmware

The Unico GUI software allows for easy device configuration, data visualization, and logging, as well as firmware updates, ensuring that the STEVAL-MKI096V1 remains at the forefront of technology advancements.

With its robust sensor integration and extensive support for development, the STEVAL-MKI096V1 is an ideal choice for developers looking to create sophisticated applications that require reliable and precise motion and environmental sensing.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR ADXL363Z
Need more? Email Us
ECAD model for EVAL-ADXL363Z
Analog Devices Inc.
BOARD EVAL TILT 2 AXIS ADXL203
Need more? Email Us
ECAD model for EVAL-CN0189-SDPZ
OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us
ECAD model for TMG3993EVM
Analog Devices Inc.
BOARD DEV/DATALOGGER ADXL343Z
Need more? Email Us
ECAD model for EVAL-ADXL343Z-DB
Analog Devices Inc.
EVAL BOARD FOR ADT7320
Need more? Email Us
ECAD model for EVAL-CN0172-SDPZ
Pololu Corporation
ACS71240 CUR SEN 30A, 3.3V
Need more? Email Us
ECAD model for 5241
Texas Instruments
EVAL MODULE FOR LMT90
Need more? Email Us
ECAD model for LMT90EVM
Adafruit Industries LLC
BREAKOUT BOARD 9-DOF IMU BNO055
Need more? Email Us
ECAD model for 2472
Pololu Corporation
VL6180X TOF DISTANCE SNSR W/VREG
Need more? Email Us
ECAD model for 2489

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention