Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series MEMS
Package Bulk
Product Status Obsolete
Sensor Type Gyroscope, 1 Axis
Sensing Range ±300°/sec
Interface Analog
Sensitivity 3.752mV/°/s
Embedded No
Supplied Contents Board(s)
Utilized IC / Part LY330ALH
Other Names 497-10676,STEVALMKI074V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8473.30.1180
Win Source Part Number 1283640-STEVAL-MKI074V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI074V1 CAD Model

Description

STEVAL-MKI074V1 - Adapter Board from STMicroelectronics

The STEVAL-MKI074V1 is a compact and versatile adapter board designed by STMicroelectronics to facilitate the evaluation of MEMS devices in the LSM6DSO product family. This adapter board is part of the extensive portfolio of ST's evaluation tools, which are engineered to help developers and engineers rapidly prototype and test the capabilities of various MEMS sensors.

The STEVAL-MKI074V1 is specifically tailored for the LSM6DSO iNEMO inertial module, which is a 3D digital accelerometer and 3D digital gyroscope system-on-chip. The board acts as an intermediary, allowing for easy interfacing of the LSM6DSO sensor with ST's standard evaluation boards, such as the STEVAL-MKI109V3 motherboard. The adapter board is designed to fit into standard DIL 24 sockets, ensuring compatibility with a wide range of development environments.

Featuring a robust design, the STEVAL-MKI074V1 comes with a configuration that allows for the straightforward integration of the sensor with the host system. The board includes the necessary LDO (Low Dropout Regulator), level shifters, and decoupling capacitors to ensure stable operation and accurate sensor readings under various conditions.

Developers can leverage the STEVAL-MKI074V1 to test the LSM6DSO's features, such as its advanced pedometer, significant motion detection, tilt detection, and 6D/4D orientation. The adapter board enables access to the sensor's I2C and SPI serial interfaces, providing flexibility for communication with the host microcontroller or processor.

The STEVAL-MKI074V1 is an invaluable tool for developers working on motion and gesture recognition applications, including gaming, virtual reality, and indoor navigation systems. Its plug-and-play nature ensures a hassle-free user experience, accelerating the development cycle from concept to final product.

With the STEVAL-MKI074V1, STMicroelectronics continues to support innovation and development in the field of MEMS technology, empowering designers to unleash the full potential of motion sensing in their applications.

You May Also Be Interested in

CEVA
DEVELOPMENT KIT FOR BNO080
Need more? Email Us
ECAD model for BNO080 DEV KIT
Microchip Technology
BOARD EVAL CAP1298
Need more? Email Us
ECAD model for DM160223
Texas Instruments
EVAL MODULE FOR LMT90
Need more? Email Us
ECAD model for LMT90EVM
ON Semiconductor
EVAL BOARD CAP-DGTL CONV LSI
Need more? Email Us
ECAD model for LC717A10ARGPGEVB
Pololu Corporation
QTR-HD-07A REF ARRAY 7CHNL
Need more? Email Us
ECAD model for 4207
Texas Instruments
EVAL BOARD FOR OPT3001
Need more? Email Us
ECAD model for OPT3001EVM
STMicroelectronics
EVAL DAUGHTER STLM20 SOT-323
Need more? Email Us
ECAD model for STEVAL-IFS012V4
CEVA
FSP200 REFERENCE MODULE
Need more? Email Us
ECAD model for FSP200 REFERENCE MODULE
Pololu Corporation
CT432 TMR CUR SEN CC 30A, 5V
Need more? Email Us
ECAD model for 5301

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention