Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828518-LT1964EDD#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT1964EDD#TRMPBF CAD Model

Description

LT1964EDD#TRMPBF - Low Noise, Low Dropout Negative Regulator

The LT1964EDD#TRMPBF is a high-performance, low dropout negative voltage regulator from Linear Technology, designed to provide precision and stability in a range of applications. This regulator is capable of delivering up to 200mA of continuous output current with a low dropout voltage of only 340mV at full load. The LT1964EDD#TRMPBF is an ideal choice for high precision, low power applications that require a negative supply voltage.

Featuring a low noise output, typically only 30μVRMS over a 10Hz to 100kHz bandwidth, the LT1964EDD#TRMPBF is perfect for sensitive applications such as high-end audio, test equipment, and sensor systems. The device also has a wide input voltage range from -1.8V to -20V, giving designers flexibility in a variety of negative supply voltage scenarios.

The LT1964EDD#TRMPBF comes in a compact DFN package, which is excellent for space-constrained applications. It also features a fast transient response and stable operation with only a 10μF output capacitor, making it easy to integrate into existing designs. The regulator's current limit protection and thermal shutdown features ensure reliable operation under a range of load conditions and temperatures.

Key features of the LT1964EDD#TRMPBF include:

  • Low Dropout Voltage: 340mV at 200mA
  • Low Noise: 30μVRMS over 10Hz to 100kHz
  • Adjustable Output from -1.21V to -20V
  • Wide Input Voltage Range: -1.8V to -20V
  • Stable with 10μF Output Capacitor
  • No Protection Diodes Needed
  • Controlled Quiescent Current in Dropout
  • Thermal Shutdown and Current Limit Protection
  • Compact DFN Package

Applications for the LT1964EDD#TRMPBF are diverse and include portable battery-powered equipment, power supply conditioning for sensitive RF applications, and negative voltage generation for biasing in optical and high-speed analog systems. Its robust feature set and compact form factor make it a versatile component for any negative voltage requirement.

With the LT1964EDD#TRMPBF, Linear Technology provides a reliable and high-quality solution for managing negative power supplies in critical and noise-sensitive electronic systems.

You May Also Be Interested in

Yageo
Need more? Email Us
ECAD model for YAGRC0805FR-0749K9L
Sinopower
Need more? Email Us
ECAD model for SM1A16PSUBC-TUG
Broadcom Limited
24 port Gigabit Ethernet + L2 Switc
Lowest to $65.1941
ECAD model for BCM56307B1IEBG
Murata Electronics North America
Need more? Email Us
ECAD model for XM5802PD-NL1331
Samsung
Need more? Email Us
ECAD model for K4S280432K-UC75
Multi-Tec
MODEM RJ-11 V.92 SRL DATA 3.3V
Need more? Email Us
ECAD model for MT5656RJ-L-92.R2
Yageo
Lowest to $0.0017
ECAD model for RC0402FR-0768K
Diodes Incorporated
Lowest to $2.1546
ECAD model for SBR10E45P5
Infineon Technologies
Lowest to $4.1790
ECAD model for XMC1301-T038F0032 AB

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2825 $58.1075
23+ $4.9482 $113.8086
36+ $4.7809 $172.1124
51+ $4.4466 $226.7766
66+ $4.2794 $282.4404
82+ $4.1123 $337.2086
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,500 pieces
MOQ: 11 pcs
Order Increment : 1 개
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention