EN
  • EN
  • DE

STEVAL-MKI024V1

Part No STEVAL-MKI024V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series MEMS
Package Bulk
Product Status Obsolete
Sensor Type Accelerometer, 3 Axis
Sensing Range ±2.3g, 9.2g
Interface SPI, USB
Sensitivity 72mg/digit
Voltage - Supply 5V, USB
Embedded Yes, MCU, 8-Bit
Supplied Contents Board(s)
Utilized IC / Part LIS331DL
Other Names 497-8719
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283651-STEVAL-MKI024V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI024V1 CAD Model

Description

Introducing the STEVAL-MKI024V1 from STMicroelectronics

The STEVAL-MKI024V1 is a state-of-the-art motion sensor board designed by STMicroelectronics, a global leader in semiconductor solutions. This compact and versatile module is part of ST's MEMS adapters motherboard (STEVAL-MKI109V2) ecosystem, tailored for quick and easy evaluation of ST's MEMS sensors' capabilities.

At the heart of the STEVAL-MKI024V1 is the LSM303DLHC, a system-in-package featuring a 3D digital linear acceleration sensor and a 3D digital magnetic sensor. The LSM303DLHC has a linear acceleration full-scale of ±2g/±4g/±8g/±16g and a magnetic field full-scale of ±1.3/±1.9/±2.5/±4.0/±4.7/±5.6/±8.1 gauss. Both sensors can be interfaced through an I2C serial bus, allowing for seamless communication with the majority of microcontroller units (MCUs).

Designed with innovation in mind, the STEVAL-MKI024V1 is perfect for various applications, including motion-activated functions, free-fall detection, and magnetic field measurement. It's particularly suitable for mobile applications due to its small form factor and low power consumption.

The board comes with a DIL 24-pin socket, which ensures compatibility with the STEVAL-MKI109V2 motherboard and direct connection to ST MEMS adapters. This feature simplifies the prototype and testing process, allowing developers to focus on creating the most efficient and innovative applications without worrying about hardware compatibility issues.

Additionally, the STEVAL-MKI024V1 is supported by a comprehensive set of development tools, including software libraries and example applications, which significantly speed up the design process. STMicroelectronics also provides detailed technical documentation, ensuring that engineers and developers can take full advantage of the features offered by the LSM303DLHC sensor.

Whether you're developing the next generation of smart devices, working on advanced navigation systems, or creating interactive gaming interfaces, the STEVAL-MKI024V1 is the ideal choice for accurate and reliable motion sensing requirements.

You May Also Be Interested in

Omron
HUMAN VISION COMPONENTS DEMO KIT
Need more? Email Us
STMicroelectronics
BOARD DEV EMOTION WIN8
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT70
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL KIT FOR AS5X47D
Need more? Email Us
Microchip Technology
BOARD EVAL CAP1298
Need more? Email Us
ON Semiconductor
EVAL BOARD CAP-DGTL CONV LSI
Need more? Email Us
Pololu Corporation
QTR-HD-07A REF ARRAY 7CHNL
Need more? Email Us
TT Electronics
BOARD CALIBR CIRCUIT OPB350L062
Need more? Email Us
Pololu Corporation
QTRX-MD-05RC REF ARRAY 5CHNL
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess