EN
  • EN
  • DE

STEVAL-MKI178V2

Part No STEVAL-MKI178V2
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Package Bulk
Sensor Type Accelerometer, Gyroscope, 3 Axis
Sensing Range ±2g, 4g, 8g, 16g, ±125dps, 245dps, 500dps, 1000dps, 2000dps
Interface I2C, SPI
Voltage - Supply 1.71V ~ 3.6V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part LSM6DSL
Base Product Number STEVAL
Other Names 497-17819
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1283719-STEVAL-MKI178V2
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI178V2 CAD Model

Description

STEVAL-MKI178V2 - Motion MEMS and Environmental Sensor Evaluation Board

The STEVAL-MKI178V2 is a comprehensive evaluation platform presented by STMicroelectronics, designed to provide engineers, developers, and enthusiasts with a seamless way to test and prototype applications using ST's advanced sensor technologies. This board is part of the extensive STEVAL series, which are ready-to-use circuit boards that allow for the performance evaluation of specific products.

The STEVAL-MKI178V2 board is centered around ST's state-of-the-art motion MEMS and environmental sensors, which include accelerometers, gyroscopes, magnetometers, and environmental sensors for measuring parameters such as pressure, humidity, and temperature. The integration of these sensors makes this evaluation board an ideal choice for developing advanced applications in areas such as wearable devices, gaming, GPS navigation, and industrial systems.

Key features of the STEVAL-MKI178V2 include:

  • A wide range of MEMS sensors offering multiple degrees of freedom
  • Environmental sensors for comprehensive data gathering
  • High-performance data processing capabilities
  • Easy-to-use software tools and development kits
  • Compatibility with the ST SensorTile module
  • Direct connection to a PC for data analysis and firmware updates

The board is designed for plug-and-play functionality and is supported by an extensive suite of software tools that simplify the process of data logging, analysis, and visualization. This allows users to focus on developing their applications rather than worrying about the complexities of sensor integration and data management.

Users will appreciate the robust design of the STEVAL-MKI178V2, which ensures reliable operation even in challenging environments. The board's compact size and low power consumption are additional advantages that make it suitable for portable and battery-operated devices.

Overall, the STEVAL-MKI178V2 evaluation board from STMicroelectronics is a versatile tool that accelerates the development process for projects involving motion and environmental sensing. Whether for professional use or educational purposes, this board is an excellent choice for exploring the capabilities of ST's sensor technology.

You May Also Be Interested in

Microchip Technology
KIT MGC3130 SINGLE ZONE HILLSTAR
Need more? Email Us
Freescale Semiconductor - NXP
EVAL BOARD FOR MMA7660
Need more? Email Us
Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT90
Need more? Email Us
STMicroelectronics
BOARD DEV EMOTION WIN8
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT88-9
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL KIT FOR AS5X47D
Need more? Email Us
Murata Electronics North America
INTERFACE BOARD NO SENSOR
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess