EN
  • EN
  • DE

LM193QT

Part No LM193QT
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description IC COMPARATOR DUAL 8-UFSON 2X2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, DTL, ECL, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 36 V, ±1 V to 18 V
Current - Quiescent (Max) 2.5mA
Mounting SMD (SMT)
Case / Package 8-UFSON (2x2)
Win Source Part Number 041066-LM193QT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM193QT CAD Model

Description

The LM193QT from STMicroelectronics is a precision low-power quad voltage comparator known for its reliability and performance in a wide range of electronic applications. This integrated circuit is designed to operate over a single or dual supply voltage range, making it an extremely versatile component for designers and engineers.

Key Features

  • Wide Supply Voltage Range: The LM193QT can function effectively across a wide range of supply voltages, from 2V to 36V for single supply operations or ±1V to ±18V for dual supplies, accommodating various application needs.
  • Low Supply Current: It boasts a low supply current drain, which is independent of the magnitude of the supply voltage, contributing to the energy efficiency of the overall design.
  • Low Input Bias Current: The device ensures minimal input bias current, thereby reducing the impact on the signal source and improving overall accuracy.
  • Differential Input Voltage Range: The LM193QT can handle differential input voltages equal to the supply voltage, providing designers with a high degree of flexibility in their circuit designs.
  • Output Compatibility: Its outputs are compatible with TTL, MOS, and CMOS, allowing for easy integration with a wide array of digital systems.

Applications

The LM193QT is suitable for various applications, including:

  • Limit comparators
  • Simple analog to digital converters
  • Voltage monitors
  • Motor controllers
  • Alarm circuits
  • Window comparators

Package and Quality

The LM193QT is offered in a small package, ideal for space-constrained applications. STMicroelectronics ensures that their products meet the highest quality standards, providing robust and reliable components for industrial, automotive, and consumer markets.

Conclusion

In summary, the LM193QT quad voltage comparator from STMicroelectronics is a high-performance solution for a multitude of applications requiring precise voltage comparison. Its low power consumption, wide voltage range, and compatibility with various output types make it an indispensable component in the design of efficient and effective electronic systems.

You May Also Be Interested in

Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0529 $52.6450
120+ $0.8639 $103.6680
180+ $0.8369 $150.6420
250+ $0.8099 $202.4750
320+ $0.7829 $250.5280
430+ $0.7019 $301.8170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess