EN
  • EN
  • DE

P80CE598FFB

Part No P80CE598FFB
Manufacturer NXP / Nexperia
Catalog Misc Products
Description 8-bit microcontroller with on-chip CAN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833343-P80CE598FFB
Ultra Librarian 3D Model Ultra Librarian P80CE598FFB CAD Model

Description

The NXP P80CE598FFB is a sophisticated microcontroller that forms part of the robust 8-bit microcontroller family based on the 8051 architecture. This powerful microcontroller is designed to cater to a wide range of industrial and automotive applications that require high levels of reliability and performance.

At the heart of the P80CE598FFB is a high-performance processor core that operates at a frequency of up to 16 MHz. The device boasts a large on-chip memory, including 256 bytes of RAM and 32 KB of flash memory, which is ideal for storing application code and data. The flash memory is particularly advantageous as it allows for in-system programming (ISP) and in-application programming (IAP), enabling firmware updates and application modifications without the need for external programming devices.

The P80CE598FFB is equipped with a rich set of peripherals that enhance its functionality and ease of integration into a wide array of systems. These peripherals include two UARTs for serial communication, a 10-bit ADC for analog signal processing, and multiple 16-bit timers/counters that can be used for time-related operations such as pulse width modulation (PWM) and event counting.

For enhanced interfacing capabilities, the P80CE598FFB features a versatile I/O port configuration with up to 32 programmable I/O lines that can be assigned to various functions based on specific application requirements. The device also supports a range of power-saving modes, which are crucial for power-sensitive applications.

The robustness of the P80CE598FFB is further highlighted by its wide operating voltage range and its ability to work in extended temperature ranges, making it a reliable choice for harsh environments. Additionally, the microcontroller includes built-in watchdog timers and oscillator fail-detection mechanisms to ensure stable operation under varying conditions.

With its combination of processing power, memory capacity, and peripheral integration, the NXP P80CE598FFB is a versatile microcontroller that meets the demands of complex and sophisticated applications in the modern industrial and automotive sectors.

You May Also Be Interested in

Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.8590 $109.7180
3+ $45.0127 $135.0381
4+ $43.6059 $174.4236
6+ $42.1991 $253.1946
8+ $40.7923 $326.3384
10+ $36.5731 $365.7310
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess