EN
  • EN
  • DE

STEVAL-ISQ003V1

Part No STEVAL-ISQ003V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Circuit Protection
Function Surge Suppression
Utilized IC / Part STIL08
Supplied Contents Board(s)
Other Names 497-8221
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284647-STEVAL-ISQ003V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISQ003V1 CAD Model

Description

STEVAL-ISQ003V1 - Energy Harvesting Reference Design

The STEVAL-ISQ003V1 from STMicroelectronics is a cutting-edge energy harvesting reference design that is part of their portfolio of solutions aimed at promoting efficient power management and sustainable energy usage. This reference design is specifically crafted to capture and convert ambient energy into a usable electrical form, enabling the powering of small electronic devices in a variety of applications.

This innovative product is based on the SPV1050 ultra-low power energy harvester and battery charger, which is designed to efficiently extract energy from a variety of sources such as solar panels, piezoelectric elements, or thermoelectric generators. The SPV1050 is an integrated solution that combines a boost converter with a cold-start circuit, capable of starting up from minimal harvested energy.

The STEVAL-ISQ003V1 is highly adaptable and can be configured to operate in either buck or boost mode, making it suitable for a wide range of input voltages and capable of charging different battery chemistries, including Li-Ion, Li-Po, and thin-film batteries. It also features maximum power point tracking (MPPT) to ensure optimal energy extraction from the connected harvesting source.

The reference design includes a comprehensive set of features such as overcharge and overdischarge protection, to safeguard the battery and extend its lifespan. Additionally, it provides an open-circuit detection mechanism for the harvesting source, ensuring reliable operation even in the absence of harvested energy.

With its compact size and high efficiency, the STEVAL-ISQ003V1 is an excellent choice for developers looking to create self-powered IoT devices, wireless sensors, wearable technology, and other low-power applications. The reference design aids in reducing the environmental impact by minimizing the need for external power sources or frequent battery replacements.

Overall, the STEVAL-ISQ003V1 embodies STMicroelectronics' commitment to energy efficiency and innovation, offering designers a versatile and eco-friendly solution for their energy harvesting needs.

You May Also Be Interested in

Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess