EN
  • EN
  • DE

STEVAL-ISB038V1R

Part No STEVAL-ISB038V1R
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Power Management
Function Wireless Power Supply/Charging
Utilized IC / Part STWLC04
Primary Attributes Receiver
Supplied Contents Board(s)
Other Names 497-16682
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1284485-STEVAL-ISB038V1R
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISB038V1R CAD Model

Description

The STEVAL-ISB038V1R from STMicroelectronics is a state-of-the-art wireless charging receiver solution designed to provide efficient and convenient wireless power reception in consumer electronics and other portable applications. This receiver board is based on the STWLC33 integrated wireless power receiver and is capable of handling up to 15W of power, making it suitable for a wide range of high-performance wireless charging applications.

The STWLC33 is an integrated wireless power receiver IC that offers a high level of integration, featuring an embedded microcontroller, a low-impedance synchronous rectifier, and an efficient power management and control system. It supports the Qi 1.2.4 standard for inductive communication, ensuring compatibility with a wide array of Qi-compliant wireless transmitters. Additionally, the STWLC33 provides support for proprietary ST SuperCharge protocols, which can deliver higher power levels for faster charging times.

The STEVAL-ISB038V1R evaluation board includes a comprehensive set of features to facilitate development and testing. It comes with a USB output for direct charging of devices, an I²C interface for communication with the host system, and multiple GPIOs for additional functionalities. The board also integrates over-temperature and over-voltage protection to ensure safe operation under various conditions.

Designed for flexibility, the STEVAL-ISB038V1R can be used in a variety of applications, including smartphones, tablets, wearables, medical devices, and any portable device that requires wireless power reception. Its compact size and low-profile design make it an ideal choice for integration into space-constrained environments.

The evaluation board is supported by ST's extensive technical documentation, including application notes, user manuals, and design guidelines, which help designers to rapidly implement wireless charging capabilities into their products. With the STEVAL-ISB038V1R, STMicroelectronics continues to lead the way in providing innovative solutions for wireless power transfer, offering a combination of high performance, reliability, and ease of integration.

You May Also Be Interested in

STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess