EN
  • EN
  • DE

STEVAL-ISA053V1

Part No STEVAL-ISA053V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Main Purpose DC/DC, Step Down with LDO
Outputs and Type 3, Non-Isolated
Voltage - Output 1.05V, 1.5V, 5V
Current - Output 5A, 5A, 100mA
Voltage - Input 6V ~ 28V
Regulator Topology Buck
Frequency - Switching 200kHz, 300kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part PM6680
Other Names -497-6378,497-6378,STEVALISA053V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.41.0150
Win Source Part Number 1284224-STEVAL-ISA053V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA053V1 CAD Model

Description

The STEVAL-ISA053V1 from STMicroelectronics is a highly efficient, product evaluation board designed for those looking to explore the capabilities of advanced power solutions. This evaluation board is specifically tailored for testing and prototyping with the L7987, a 61 V, 3 A step-down switching regulator with a wide input voltage range and reduced power consumption.

The STEVAL-ISA053V1 is engineered to showcase the performance of the L7987 regulator in a real-world application. The board operates over a broad input voltage range from 4.5 V to 61 V, making it suitable for handling various power supply conditions. This flexibility is a significant advantage for developers working on equipment that must operate in diverse electrical environments.

One of the key features of the STEVAL-ISA053V1 is its ability to deliver up to 3 A of continuous current to the load while maintaining high efficiency. This is achieved through the implementation of an adaptive on-time control architecture, which also contributes to the excellent dynamic response of the voltage regulator during load transients.

The board is equipped with a range of protection features, ensuring that the connected load is safeguarded against a variety of electrical anomalies. These include overcurrent protection, thermal shutdown, and overvoltage protection, which collectively contribute to the reliability and longevity of both the evaluation board and the end application.

For ease of use, the STEVAL-ISA053V1 comes with a pre-mounted L7987 regulator, and it requires minimal external components to complete the circuit. This plug-and-play aspect allows designers to quickly set up the evaluation board and proceed with testing without the need for complex configurations.

The compact design of the STEVAL-ISA053V1, along with its comprehensive documentation, makes it an excellent tool for engineers and designers looking to evaluate the L7987 regulator's capabilities. Whether it's for industrial power supplies, consumer electronics, or automotive applications, the STEVAL-ISA053V1 provides a solid platform for development and innovation.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3411AEDD / LTC3411A DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3416EFE / Evaluation Kit For Ltc3416Efe
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3809EDD / LTC3809EDD-1 DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Analog Devices Inc.
5-Channel Integrated Power Solution with Quad Buck Regulators and 200 mA LDO Regulator | EVAL BOARD BUCK REG/LDO ADP5050
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3737EUF / LTC3737EUF DC to DC Controller 1.8VDC/2.5VDC Output Evaluation Kit
Need more? Email Us
Linear Technology
DEMO BOARD FOR LTC3789EGN / LTC3789EGN DC to DC Controller 11.76VDC to 12.24VDC Output Demonstration Circuit
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3776EUF / LTC3776EUF DC to DC Controller 1.219VDC to 1.281VDC/2.438VDC to 2.563VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
LTM8032 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Demonstration Circuit / BOARD DEMO LTM8032
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess