EN
  • EN
  • DE

STEVAL-ISA020V1

Part No STEVAL-ISA020V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Power Management
Function Battery Charger
Embedded No
Utilized IC / Part VIPer12AS, TSM101
Primary Attributes 3.5W, 0 ~ 7V @ 500mA Out, Off-Line
Supplied Contents Board(s)
Secondary Attributes 88~264 VAC
Other Names -497-5519,STEVALISA020V1,497-5519
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.5100
Win Source Part Number 1284522-STEVAL-ISA020V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA020V1 CAD Model

Description

The STEVAL-ISA020V1 from STMicroelectronics is a highly efficient, fully integrated power supply module designed for a wide range of applications. This product is part of ST's portfolio of evaluation boards, which are intended to demonstrate the capabilities and facilitate the development of solutions using ST components.

Key Features

  • Based on the VIPER26 high voltage converter IC.
  • Wide input voltage range, suitable for various AC mains worldwide.
  • Output voltage of 12 V DC, with up to 2 W of output power.
  • 150 kHz fixed-frequency internal oscillator.
  • Low standby power consumption, making it suitable for energy-saving applications.
  • Integrated protections: Overload protection, short-circuit protection, and thermal shutdown.
  • Meets EMC standards for home appliances (EN55022, EN55014).
  • RoHS compliant and designed to meet CoC V5 Tier 2 and EuP Lot 6 standby requirements.

Applications

The STEVAL-ISA020V1 is ideal for a variety of applications that require a reliable and efficient power supply. These include:

  • Home appliances and white goods.
  • Set-top boxes and digital TV power supplies.
  • Auxiliary power supplies for industrial systems.
  • Smart metering and IoT devices.

Design and Development Support

The evaluation board comes with comprehensive technical documentation to assist designers in understanding the product's features and operation. This includes schematics, bill of materials, PCB layout, and application notes. Additionally, STMicroelectronics offers support through their online design communities and technical support services to help accelerate development processes.

Quality and Reliability

STMicroelectronics is renowned for their commitment to quality and reliability. The STEVAL-ISA020V1 is built with this commitment in mind, ensuring a robust design that can withstand the demands of daily operation in a wide range of environmental conditions.

You May Also Be Interested in

Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess