EN
  • EN
  • DE

STEVAL-IPT002V1

Part No STEVAL-IPT002V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Memory
Function Smart Card
Embedded No
Utilized IC / Part ST8024
Primary Attributes New Digital Systems (NDS) Compatible
Supplied Contents Board(s)
Secondary Attributes Short-Circuit and Thermal Protection
Other Names STEVALIPT002V1,497-8939
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284633-STEVAL-IPT002V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IPT002V1 CAD Model

Description

STEVAL-IPT002V1 - STMicroelectronics Energy Harvesting Evaluation Board

The STEVAL-IPT002V1 is a state-of-the-art energy harvesting evaluation board designed by STMicroelectronics, a leader in the semiconductor industry. This innovative product is specifically tailored for developers and engineers looking to explore the capabilities and applications of energy harvesting technologies in powering small electronic devices.

At the heart of the STEVAL-IPT002V1 is STMicroelectronics' advanced energy harvesting and storage circuitry, which is capable of extracting energy from a variety of ambient sources such as light, vibration, or temperature differentials. This energy is then efficiently stored and managed to supply power to low-consumption applications, enabling the creation of self-sustaining systems with extended lifetimes and reduced maintenance requirements.

The evaluation board comes equipped with an array of features that facilitate a comprehensive assessment of energy harvesting solutions. These include an integrated battery charging circuit, power management controller, and multiple output voltage options to cater to different application needs. Additionally, the STEVAL-IPT002V1 is designed to interface seamlessly with ST's range of microcontrollers and sensors, allowing for the rapid prototyping of complete solutions that can harness ambient energy effectively.

With its user-friendly design, the STEVAL-IPT002V1 evaluation board is perfect for educational purposes, R&D projects, and the development of innovative products in sectors such as wearable technology, wireless sensor networks, and the Internet of Things (IoT). It serves as an invaluable tool for those who are looking to reduce the ecological footprint of their devices by minimizing battery usage and exploring green energy alternatives.

The board's compact form factor and robust design make it suitable for testing in a variety of environments, ensuring that engineers can push the boundaries of what is possible with energy harvesting technology. Whether you are an experienced professional or a student just starting out, the STEVAL-IPT002V1 from STMicroelectronics is the perfect platform to kickstart your journey into the world of sustainable energy solutions for electronics.

You May Also Be Interested in

Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess