EN
  • EN
  • DE

STEVAL-ILL080V1

Part No STEVAL-ILL080V1
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Bulk
Current - Output / Channel 200mA
Outputs and Type 1, Non-Isolated
Voltage - Output 75V ~ 93V
Voltage - Input 180 ~ 264 VAC
Supplied Contents Board(s)
Utilized IC / Part HVLED001A
Base Product Number STEVAL
Other Names 497-17664,-1138-STEVAL-ILL080V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283858-STEVAL-ILL080V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILL080V1 CAD Model

Description

STEVAL-ILL080V1 - LED Array Driver Evaluation Board from STMicroelectronics

The STEVAL-ILL080V1 is a sophisticated evaluation platform presented by STMicroelectronics, designed specifically for driving LED arrays with precision and efficiency. This evaluation board is centered around the LED6001 chip, a monolithic, step-down, current-mode PWM driver capable of providing high-quality power control to LED lighting systems.

With its advanced features, the STEVAL-ILL080V1 is an ideal solution for a wide range of applications, including architectural lighting, signage, and backlighting systems. The board is engineered to facilitate rapid prototyping and testing, enabling designers to swiftly evaluate the performance of the LED6001 driver in their specific applications.

Key Features:

  • Highly Efficient: The LED6001 driver ensures efficient operation with its wide input voltage range and low quiescent current, making the STEVAL-ILL080V1 suitable for battery-powered and energy-sensitive applications.
  • Adjustable Current Control: Users can easily adjust the output current to the LED array, providing flexibility in controlling the brightness and overall power consumption of the system.
  • Thermal Protection: The board is equipped with thermal shutdown protection, safeguarding the system from overheating and potential damage.
  • Digital PWM Dimming: The STEVAL-ILL080V1 supports digital PWM dimming, offering precise control over the light output and enabling dynamic lighting effects.
  • Wide LED Voltage Range: It can accommodate a broad range of LED voltages, making it versatile for various LED configurations and applications.

Applications:

  • Architectural LED Lighting
  • General-purpose LED Lighting
  • LED Backlighting
  • Signage and Display Panels

Overall, the STEVAL-ILL080V1 evaluation board is an excellent tool for developers looking to harness the capabilities of the LED6001 driver in their LED lighting projects. Its robust design and comprehensive feature set ensure that it can meet the demands of a variety of lighting scenarios, providing both performance and reliability.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess