EN
  • EN
  • DE

STEVAL-ILL027V2

Part No STEVAL-ILL027V2
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Outputs and Type 1, Non-Isolated
Features Short-Circuit Protection
Voltage - Input 190 ~ 295 VAC
Supplied Contents Board(s)
Utilized IC / Part L6562A
Other Names 497-13004,-497-13004,STEVALILL027V2
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1283845-STEVAL-ILL027V2
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILL027V2 CAD Model

Description

STEVAL-ILL027V2 - LED Driver Evaluation Board from STMicroelectronics

The STEVAL-ILL027V2 is a highly versatile LED driver evaluation board designed by STMicroelectronics. This board is part of ST's extensive range of evaluation tools that enable designers and engineers to test the features and performance of their latest products.

The STEVAL-ILL027V2 is built around the LED6000 step-down monolithic switching regulator, which is optimized for driving high-brightness LEDs with a constant current. The LED6000 is capable of delivering up to 3 A of current with excellent efficiency, making it suitable for a variety of lighting applications, including architectural lighting, street lighting, and signal lighting.

One of the key features of this evaluation board is its wide input voltage range, from 6.5 V to 48 V, which provides flexibility for use in various power supply scenarios. The output voltage can be set from 2 V to 35 V to accommodate different LED configurations. The board is also equipped with dimming control, enabling users to adjust the brightness of the connected LEDs to their desired level.

The STEVAL-ILL027V2 includes several protection features to ensure the longevity and reliability of the application. These protections include thermal shutdown, overcurrent protection, and short-circuit protection. Additionally, the board has an under-voltage lockout (UVLO), which prevents operation at insufficient voltages.

For ease of use, the board comes with a user-friendly interface, including test points and connectors that allow for quick setup and evaluation. The compact size of the evaluation board makes it easy to integrate into a variety of lighting solutions, providing a practical platform for testing and development.

Overall, the STEVAL-ILL027V2 is an excellent tool for engineers looking to explore the capabilities of the LED6000 and develop efficient, high-performance LED lighting systems. With its robust design and comprehensive feature set, this evaluation board from STMicroelectronics is an essential asset for any LED lighting project.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess