EN
  • EN
  • DE

STEVAL-ILL068V1

Part No STEVAL-ILL068V1
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Supplied Contents Board(s)
Utilized IC / Part STLUX385A
Other Names 497-14697,-1138-STEVAL-ILL068V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283850-STEVAL-ILL068V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILL068V1 CAD Model

Description

STEVAL-ILL068V1 LED Array Driver Evaluation Board by STMicroelectronics

The STEVAL-ILL068V1 is an advanced evaluation board from STMicroelectronics, specifically designed for driving LED arrays. This product is an ideal solution for developers and engineers looking to explore the capabilities and features of ST's LED driving technology for lighting applications including architectural lighting, signage, and LED strips.

At the heart of the STEVAL-ILL068V1 is ST's cutting-edge LED driver IC, which provides precise current control, enabling consistent brightness and color in LED arrays. The board supports a wide input voltage range, making it versatile for use in various power supply scenarios. Additionally, the evaluation board includes features such as dimming control and thermal protection, which are essential for maintaining the longevity and reliability of LED applications.

The evaluation board is equipped with a user-friendly interface that allows for easy connection to external control units. This interface can be used to adjust various parameters such as brightness levels and to switch between different operating modes. The STEVAL-ILL068V1 also comes with several diagnostic features that help in monitoring the status of the LED array and quickly identifying any issues that may arise during operation.

Designed with efficiency in mind, the STEVAL-ILL068V1 minimizes power loss and ensures optimal thermal management. This not only contributes to energy savings but also reduces the environmental impact of LED lighting solutions. The compact form factor of the board allows for easy integration into existing lighting systems or for use in prototype development.

For developers looking to customize their LED driving solutions, STMicroelectronics provides comprehensive documentation and software support for the STEVAL-ILL068V1. This includes detailed datasheets, application notes, and design guides that assist in the rapid development and deployment of LED lighting applications.

In summary, the STEVAL-ILL068V1 evaluation board from STMicroelectronics is a robust and versatile platform for those looking to advance their LED lighting projects. With its high-performance LED driver IC, extensive feature set, and strong support resources, it stands as an essential tool for professionals in the lighting industry.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess