EN
  • EN
  • DE

LT3475EFE#PBF

Part No LT3475EFE#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR DIM 20TSSOP / LED Driver 2 Segment 8000uA Supply Current Automotive 20-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 2
Voltage Supply MIN 3.7V
Voltage Supply MAX 36V
Output Current per Channel 1.5A
Frequency 200kHz ~ 2MHz
Dimming PWM
Applications Automotive, Backlight, Lighting
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-TSSOP-EP
Win Source Part Number 781035-LT3475EFE#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT3475
Introduction Date June 13, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3475EFE#PBF CAD Model

Description

The LT3475EFE#PBF from Linear Technology is a robust and versatile dual full-bridge controller designed for driving LEDs. This high-performance integrated circuit (IC) is specifically engineered to provide a reliable and efficient solution for managing complex lighting systems. With its ability to power multiple LED configurations, the LT3475EFE#PBF is an ideal choice for a wide range of applications, including automotive, industrial, and architectural lighting.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 3V to 30V, making it suitable for various power supply conditions.
  • High Output Current: It can deliver up to 1.5A of continuous output current per channel, allowing for the driving of high-power LEDs.
  • Dual Full-Bridge Controllers: The dual controller architecture enables independent control of two LED strings, providing flexibility in lighting design.
  • Adjustable Frequency: The switching frequency can be adjusted from 200kHz to 2MHz, which allows optimization of efficiency and component size.
  • Integrated Open LED Protection: The IC includes protection features to safeguard against open LED conditions, enhancing the reliability of the lighting system.
  • Thermal Protection: Built-in thermal shutdown ensures the device operates within safe temperature ranges, preventing damage from overheating.

Applications

  • Automotive interior and exterior lighting
  • Industrial lighting systems
  • Backlighting for LCD displays
  • General-purpose LED illumination

The LT3475EFE#PBF is housed in a thermally efficient 16-lead TSSOP package with an exposed pad for enhanced thermal dissipation. Its robust design and comprehensive feature set make it an excellent choice for designers looking to create advanced, energy-efficient LED lighting solutions. With Linear Technology's reputation for high-quality power management solutions, the LT3475EFE#PBF stands out as a reliable and high-performing component for your lighting needs.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 880 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess