EN
  • EN
  • DE

STEVAL-TLL004V1

Part No STEVAL-TLL004V1
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Supplied Contents Board(s)
Utilized IC / Part STCF03
Other Names STEVALTLL004V1,1805-STEVAL-TLL004V1,-497-8431,497-8431
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283880-STEVAL-TLL004V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-TLL004V1 CAD Model

Description

The STEVAL-TLL004V1 from STMicroelectronics is a sophisticated evaluation board designed for those who require a reliable and efficient solution for driving LED arrays. This board is based on the STP04CM05 LED driver, which is capable of providing constant current to ensure uniform brightness across all connected LEDs, making it an ideal choice for a variety of applications including signage, backlighting, and decorative lighting.

Key Features

  • Integrated STP04CM05 4-channel LED driver IC
  • Adjustable constant current output up to 80 mA per channel
  • Supports up to 20 V on the output channels
  • PWM dimming capability for precise brightness control
  • Error detection features for open LED and thermal shutdown
  • Serial interface for cascading multiple drivers
  • Easy-to-use evaluation software for quick setup and testing

Applications

The STEVAL-TLL004V1 is versatile and can be used in a wide array of applications:

  • LED display panels
  • General LED lighting
  • Channel letters for signage
  • Emergency lighting
  • Architectural and decorative LED lighting

Design Advantages

The board is designed to showcase the capabilities of the STP04CM05 LED driver in real-world scenarios. The evaluation board includes all necessary components to start testing immediately, providing a hands-on experience for designers. The provided software makes it easy to configure the driver, adjust current settings, and experiment with dimming functions, allowing for rapid prototyping and design integration.

Technical Support and Documentation

STMicroelectronics offers comprehensive technical support for the STEVAL-TLL004V1, including detailed datasheets, application notes, and design guidelines. The evaluation board comes with full documentation, making it straightforward for engineers to understand the functionality and integrate the board into their projects.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
MODULE EVAL FOR TPS92550 / TPS92550 1, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
Infineon Technologies
EVAL KIT / ICL5102 1, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LM3463 / LM3463 6, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
Microchip Technology
MAQ3203YM EVALUATION BOARD / MAQ3203 1, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD MR16 10W ILD4001 / ILD4001 1, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess