EN
  • EN
  • DE

STEVAL-ILL061V1

Part No STEVAL-ILL061V1
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Box
Outputs and Type 16 RGB, Non-Isolated
Voltage - Output 19V
Features Dimmable
Voltage - Input 6V ~ 28V
Supplied Contents Board(s)
Utilized IC / Part LED1642GW
Base Product Number STEVAL
Other Names 497-14466
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8504.40.9580
Win Source Part Number 1283888-STEVAL-ILL061V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILL061V1 CAD Model

Description

The STEVAL-ILL061V1 from STMicroelectronics is a highly efficient evaluation board designed for driving LEDs with advanced control features. This product is specifically engineered to showcase the capabilities of the LED6001 chip, a monolithic, step-down, current-mode PWM driver that is tailored for LED lighting applications.

Key Features

  • Integrated LED6001 Driver: The board is built around the LED6001, which provides a constant current output to ensure uniform brightness and extend the life of the LEDs.
  • Wide Input Voltage Range: It operates from an input voltage range of 4.5V to 38V, making it suitable for a variety of power supplies and applications.
  • Adjustable Output Current: Users can set the output current up to 3A via an external resistor, allowing for customization based on the LED requirements.
  • Dimming Capability: The evaluation board supports both analog and PWM dimming, offering flexibility in controlling the light intensity.
  • Thermal Protection: It includes overtemperature protection, which safeguards the board and the LEDs from damage due to excessive heat.
  • Efficiency Optimization: The LED6001 driver features an embedded switch-off circuit that maximizes efficiency by minimizing the quiescent current when the LED is dimmed or turned off.

Applications

The STEVAL-ILL061V1 is ideal for a wide range of LED lighting applications including:

  • Architectural lighting
  • Street lighting
  • Industrial lighting
  • General-purpose LED lighting

Design and Support

The board is designed to facilitate easy evaluation and prototyping, with exposed pads for easy access to the control signals and power connections. STMicroelectronics provides comprehensive technical documentation, including schematics, BOM, gerber files, and application notes to support designers in fully understanding and utilizing the capabilities of the STEVAL-ILL061V1.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess