EN
  • EN
  • DE

STEVAL-ILL059V1

Part No STEVAL-ILL059V1
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Box
Outputs and Type 32, Non-Isolated
Supplied Contents Board(s)
Utilized IC / Part A5974D, STAP16DPS05, STM8A
Base Product Number STEVAL
Other Names 497-15181
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283887-STEVAL-ILL059V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILL059V1 CAD Model

Description

The STEVAL-ILL059V1 from STMicroelectronics is a cutting-edge evaluation board designed for driving LED arrays using the LED6000 step-down monolithic switching regulator. This product is aimed at professionals and enthusiasts looking to test the performance of the LED6000 in a practical application, offering a comprehensive solution for managing LED lighting systems with high efficiency and reliability.

Key Features

  • Vin range from 4.5 V to 61 V
  • Up to 3 A output current
  • Adjustable output voltage from 2 V to Vin
  • High switching frequency up to 1 MHz
  • Dimming control through PWM signal
  • Overvoltage, overcurrent, and thermal protection
  • RoHS compliant

Applications

The STEVAL-ILL059V1 is ideal for a range of applications requiring efficient power management for LED arrays. These include:

  • Street lighting
  • Architectural lighting
  • General purpose LED lighting
  • Industrial lighting systems

Design and Performance

The evaluation board showcases the high performance and versatility of the LED6000 regulator. It has been designed with an optimized layout to minimize noise and enhance thermal performance. The board is equipped with connectors for easy integration into existing systems and for experimenting with different LED loads. The PWM dimming control feature allows for precise management of light intensity, which is essential in creating adaptable lighting solutions.

Additional Information

The STEVAL-ILL059V1 is supported by comprehensive documentation, including schematics, BOM, gerber files, and technical guidelines to facilitate rapid development and testing. STMicroelectronics also provides dedicated software tools and support to ensure a smooth evaluation process for designers and engineers.

For those interested in developing efficient and sophisticated LED lighting solutions, the STEVAL-ILL059V1 evaluation board is an invaluable resource that demonstrates the capabilities of the LED6000 regulator in a real-world setting.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess