EN
  • EN
  • DE

STEVAL-ILL051V2

Part No STEVAL-ILL051V2
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Bulk
Current - Output / Channel 3A
Outputs and Type 1, Non-Isolated
Features Dimmable
Voltage - Input 3V ~ 18V
Supplied Contents Board(s)
Utilized IC / Part LED2000
Base Product Number STEVAL
Other Names 497-14132
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1283856-STEVAL-ILL051V2
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILL051V2 CAD Model

Description

STEVAL-ILL051V2 LED Array Driver Evaluation Board

The STEVAL-ILL051V2 from STMicroelectronics is a highly efficient evaluation board designed for driving LED arrays. This board is primarily aimed at professionals and enthusiasts looking to develop and test LED lighting solutions. It is built around the STP04CM05 LED driver, which is capable of providing constant current to ensure uniform brightness across all LEDs in the array.

The evaluation board is a perfect tool for experimenting with features such as dimming control and fault detection, which are essential in creating sophisticated lighting systems. The onboard STP04CM05 driver supports a wide input voltage range, making the STEVAL-ILL051V2 versatile for various applications, from architectural and street lighting to signal and signage applications.

  • Efficient LED Driving: The board ensures high efficiency and low power consumption, which is crucial for sustainable and cost-effective lighting solutions.
  • Dimming Capabilities: It includes pulse-width modulation (PWM) dimming, which allows for precise control over the brightness of the LED array.
  • Fault Detection: The evaluation board comes with built-in open LED and short-circuit LED detection features, enhancing the reliability and safety of the lighting system.
  • Thermal Protection: It is equipped with thermal shutdown protection to prevent overheating, thereby prolonging the lifespan of the LEDs.
  • Flexibility: The STEVAL-ILL051V2 is compatible with a range of LED types, offering flexibility in design and prototyping.

The board's layout is optimized for excellent thermal performance and minimal electromagnetic interference (EMI), which is critical in maintaining the integrity of lighting systems in sensitive environments. Additionally, the STEVAL-ILL051V2 evaluation board comes with a comprehensive set of documentation, including schematics, bill of materials, and application notes, to assist developers in rapidly integrating the board into their projects.

With its robust design and advanced features, the STEVAL-ILL051V2 is an ideal choice for professionals looking to push the boundaries of LED lighting technology. Whether it's for general lighting or specialized applications, this evaluation board from STMicroelectronics provides a solid foundation for innovation and development.

You May Also Be Interested in

Infineon Technologies
EVAL BOARD MR16 10W ILD4001 / ILD4001 1, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
EVALUATION MODULE / TPS54200 1, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD 120V CCR LED DRIVER / NSIC2030B, NSIC2050B 1, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LM3463 / LM3463 6, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess