EN
  • EN
  • DE

STEVAL-ILL049V1

Part No STEVAL-ILL049V1
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Box
Current - Output / Channel 350mA
Outputs and Type 1, Non-Isolated
Voltage - Output 40V
Voltage - Input 6V ~ 24V
Supplied Contents Board(s)
Utilized IC / Part LED6001
Base Product Number STEVAL
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1283883-STEVAL-ILL049V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILL049V1 CAD Model

Description

STEVAL-ILL049V1 LED Driver Evaluation Board by STMicroelectronics

The STEVAL-ILL049V1 is a sophisticated evaluation board from STMicroelectronics, designed for testing the performance and capabilities of LED drivers in various lighting applications. This evaluation platform is tailored specifically for the LED6001 chip, a monolithic, step-down, current-mode PWM converter optimized for driving high brightness LEDs.

With its advanced features and flexible design, the STEVAL-ILL049V1 is an ideal solution for developers and engineers looking to explore and prototype LED lighting solutions that require high efficiency, reliability, and precise brightness control. The board supports a wide input voltage range, making it suitable for a variety of power supply scenarios, from battery-operated devices to industrial lighting systems.

The evaluation board is equipped with several key features that enhance its usability and performance:

  • Adjustable Output Current: Users can set the LED current up to 3 A, allowing for the testing of LEDs with different current requirements.
  • High Efficiency: The LED6001 driver ensures efficient power conversion, which is critical for maintaining low power consumption and heat dissipation in LED applications.
  • Dimming Capability: The board supports both analog and PWM dimming, providing users with the flexibility to implement various light intensity levels and dynamic lighting effects.
  • Thermal Protection: The LED6001 includes thermal shutdown protection, safeguarding the system from overheating and ensuring the longevity of the LEDs and the driver.
  • Open LED Detection: The driver can detect open LED conditions, preventing damage to the system and ensuring safe operation.
  • Easy-to-use Connectors: The evaluation board comes with convenient connectors for easy interfacing with external control and power systems.

Designed for a quick and easy setup, the STEVAL-ILL049V1 allows for immediate operation right out of the box. Its compact size and comprehensive documentation make it an accessible and informative tool for designers looking to delve into the world of LED lighting technology.

Whether you are developing residential, commercial, or industrial lighting solutions, the STEVAL-ILL049V1 from STMicroelectronics provides a reliable and versatile platform for optimizing your LED driver designs and bringing your innovative lighting concepts to life.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess