EN
  • EN
  • DE

STEVAL-ILL034V1

Part No STEVAL-ILL034V1
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Current - Output / Channel 370mA
Outputs and Type 1, Non-Isolated
Voltage - Output 17V ~ 25V
Voltage - Input 96 ~ 132 VAC
Supplied Contents Board(s)
Utilized IC / Part L6562A
Other Names 497-11281,STEVALILL034V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283869-STEVAL-ILL034V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILL034V1 CAD Model

Description

STEVAL-ILL034V1 - LED Driver Evaluation Board from STMicroelectronics

The STEVAL-ILL034V1 is a highly efficient evaluation board designed by STMicroelectronics, tailored for LED lighting applications. This innovative evaluation platform showcases the performance of the LED6000 step-down monolithic switching regulator, which is optimized to operate at high efficiency across a wide range of operating conditions. The LED6000 is particularly suitable for driving high-brightness LEDs with a constant current that can be easily adjusted via external components.

Featuring a wide input voltage range from 4.5V to 61V, the STEVAL-ILL034V1 is versatile and can be used in a variety of lighting scenarios, from low-voltage automotive applications to industrial lighting systems. The board is designed to deliver up to 3A of output current, ensuring that it can power a broad array of LED configurations.

The STEVAL-ILL034V1 integrates a number of protection features to ensure the longevity and reliability of the system. These include overcurrent protection, thermal shutdown, and LED short-circuit protection. Additionally, the board supports pulse-width modulation (PWM) dimming, which provides users with precise control over the brightness levels of their LED lighting solutions.

The compact design of the STEVAL-ILL034V1, along with its pre-configured setup, allows for quick and easy evaluation, making it an excellent tool for designers and engineers looking to test and implement LED driving solutions in their products. The evaluation board comes with a detailed user manual and schematic diagrams, aiding in the understanding of the LED6000 regulator's operation and facilitating the integration of the board into larger systems.

Overall, the STEVAL-ILL034V1 from STMicroelectronics is an exceptional resource for those seeking to develop energy-efficient, high-performance LED lighting applications. Its robust feature set, combined with the quality and support provided by STMicroelectronics, makes it an indispensable tool for rapid prototyping and testing in the field of LED lighting technology.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess