EN
  • EN
  • DE

STEVAL-ILL033V1

Part No STEVAL-ILL033V1
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Supplied Contents Board(s)
Utilized IC / Part STP24DP05
Other Names STEVALILL033V1,497-13518
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283849-STEVAL-ILL033V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILL033V1 CAD Model

Description

STEVAL-ILL033V1 - LED Driver Evaluation Board from STMicroelectronics

The STEVAL-ILL033V1 is a sophisticated evaluation platform presented by STMicroelectronics, designed specifically for LED lighting applications. This evaluation board is built around the L6562A, a transition-mode Power Factor Corrector (PFC) controller, and the L6599A, a resonant half-bridge controller. These controllers are optimized for high-efficiency, isolated LED driver applications, making the STEVAL-ILL033V1 an ideal solution for testing and developing energy-efficient LED lighting solutions.

The evaluation board is capable of driving an LED string with a maximum power of 25W, which is suitable for a wide range of indoor and outdoor lighting applications. The board's design is focused on achieving a high power factor, low total harmonic distortion (THD), and high efficiency, which are critical parameters for LED lighting systems.

The L6562A PFC controller on the STEVAL-ILL033V1 ensures that the power supply conforms to energy-saving requirements by correcting the power factor. This feature is particularly important in lighting applications where regulations often require efficient use of electricity. The L6599A resonant controller provides the advantage of zero-voltage switching (ZVS), which minimizes switching losses and enhances overall system efficiency.

The board comes with a full set of protection features, including overvoltage, overcurrent, and short-circuit protection, which safeguard the circuitry and enhance the reliability of the LED driver. Additionally, the evaluation board is designed for flexibility, allowing users to easily adjust the output current and voltage to match the requirements of different LED arrays.

For developers and engineers, the STEVAL-ILL033V1 serves as a powerful tool for rapid prototyping and testing of LED drivers. It provides a platform for experimenting with different configurations and parameters, speeding up the design process and helping to bring new LED lighting products to market more quickly.

Overall, the STEVAL-ILL033V1 evaluation board is a testament to STMicroelectronics' commitment to providing advanced solutions for the ever-growing LED lighting industry, combining performance, efficiency, and reliability in a user-friendly package.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess