EN
  • EN
  • DE

STEVAL-ILL031V1

Part No STEVAL-ILL031V1
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Outputs and Type 4, Non-Isolated
Features 4 Outputs @ 30W
Voltage - Input 48V
Supplied Contents Board(s)
Utilized IC / Part STM8S208
Other Names 497-10838,STEVALILL031V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283842-STEVAL-ILL031V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILL031V1 CAD Model

Description

STEVAL-ILL031V1 LED Driver Evaluation Board

The STEVAL-ILL031V1 is an innovative evaluation board designed by STMicroelectronics, tailored for the testing and performance evaluation of LED drivers. This product is part of ST's extensive range of evaluation tools, which are meticulously crafted to streamline development processes and enhance product design through practical experimentation.

At the heart of the STEVAL-ILL031V1 is the LED6001 chip, a monolithic, step-down, current-mode PWM driver specifically engineered to provide a high-quality, efficient solution for driving single or multiple series of LEDs. With its wide input voltage range and integrated 60V power MOSFET, the LED6001 makes it possible to design flexible and reliable LED driver circuits capable of operating efficiently in various lighting applications.

The evaluation board boasts an adjustable output current through an external resistor, which allows users to customize the current to match the requirements of different LED configurations. Additionally, the board features overvoltage, overcurrent, and thermal protection mechanisms, ensuring the longevity and safety of both the board and the LEDs it drives.

Key features of the STEVAL-ILL031V1 include:

  • LED6001-based design for optimal performance
  • Adjustable output current up to 1.3 A
  • Input voltage range from 4.5 V to 60 V
  • Efficiency up to 95%
  • PWM dimming and analog dimming control
  • Thermal shutdown and overcurrent protection
  • Under-voltage lockout
  • RoHS compliant and designed to meet international safety standards

With its user-friendly features, the STEVAL-ILL031V1 is an excellent tool for designers and engineers looking to evaluate and optimize LED driver solutions for a variety of lighting applications, including architectural lighting, signage, and backlighting for LCD displays. The evaluation board is also accompanied by comprehensive documentation, providing detailed guidance for setup and operation to ensure a smooth evaluation process.

STMicroelectronics' commitment to quality and innovation is reflected in the STEVAL-ILL031V1, making it a reliable and valuable asset for any LED lighting project.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess