EN
  • EN
  • DE

A8510GECTR-T

Part No A8510GECTR-T
Manufacturer Allegro MicroSystems, LLC
Catalog Board Mount LED Drivers
Description IC LED DRVR RGLTR DIM 40MA 26QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Allegro MicroSystems, LLC
Packaging Reel package
Part Status Obsolete(EOL)
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 8
Voltage Supply MIN 5V
Voltage Supply MAX 40V
Output Current per Channel 40mA
Dimming PWM
Applications Backlight
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package 26-WFQFN Exposed Pad
Manufacturer Package 26-QFN/MLP (4x4)
Win Source Part Number 766850-A8510GECTR-T
Popularity Medium
Supply and Demand Status Balance
Family Name A8510
Introduction Date December 28, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian A8510GECTR-T CAD Model

Description

The A8510 DC DC Regulator by Allegro MicroSystems, LLC is a step-up (boost) topology regulator that comes in a 26-WFQFN exposed pad package.

  • Topology: Step-Up (Boost)
  • Package: 26-WFQFN Exposed Pad
  • Applications: Backlight
  • Operating Temperature: -40°C to 105°C (TA)
  • Voltage Supply Range: 5V to 40V
  • Outputs: 8
  • Current Output: 40mA (Each Output)
  • Features: Internal Switches, Dimming through PWM
  • Category: Integrated Circuits (ICs)
  • Estimated EOL Date: 2024

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Texas Instruments
EVAL MODULE TPS92315 / TPS92315 Outputs LED Driver Evaluation Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
PCA9955 I2C LED DEMOBOARD / PCA9955 16, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / TPS54200 1, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
Infineon Technologies
EVAL KIT / ICL5102 1, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2706 $52.2238
54+ $1.8631 $100.6074
84+ $1.8049 $151.6116
115+ $1.7466 $200.8590
149+ $1.6884 $251.5716
199+ $1.5138 $301.2462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess