EN
  • EN
  • DE

STEVAL-ILD004V1

Part No STEVAL-ILD004V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Type Opto/Lighting
Function Dimmer
Embedded Yes, MCU, 8-Bit
Utilized IC / Part TS820
Supplied Contents Board(s)
Base Product Number STEVAL
Other Names STEVALILD004V1,497-13557
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284670-STEVAL-ILD004V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILD004V1 CAD Model

Description

STEVAL-ILD004V1 - LED Driver Evaluation Board by STMicroelectronics

The STEVAL-ILD004V1 is a state-of-the-art evaluation board designed by STMicroelectronics, tailored for the testing and performance evaluation of their advanced LED driver solutions. This board is an excellent tool for engineers and developers looking to explore the features and capabilities of ST's LED driver technology in various lighting applications, including indoor, architectural, and industrial lighting systems.

At the heart of the STEVAL-ILD004V1 is the LED6000, a highly efficient monolithic step-down DC-DC converter that can deliver up to 3A of output current. The LED6000 is designed to operate over a wide input voltage range from 4.5V to 38V, making the board versatile for use in a variety of power supply scenarios.

The evaluation board showcases the LED6000's ability to provide a constant current output with high accuracy, essential for maintaining consistent brightness and color in LED lighting applications. The current regulation is performed by an internal fixed frequency PWM controller that ensures stable operation under varying load conditions.

Featuring dimming control capabilities, the STEVAL-ILD004V1 allows for PWM dimming via an external signal, enabling users to adjust the brightness of the connected LEDs. This feature is critical for applications that require varying light levels or energy-saving modes by reducing the brightness when full light output is not necessary.

With thermal protection and overcurrent protection, the evaluation board is designed for robust operation. The LED6000's built-in protections safeguard the board and connected LEDs from potential damage due to overheating or excessive current conditions.

For ease of use, the STEVAL-ILD004V1 comes with a user-friendly interface, including connectors and test points that facilitate quick setup and testing. The board is also accompanied by comprehensive documentation, including schematic diagrams, bill of materials, and application notes, which provide valuable resources for developers looking to integrate the LED driver into their designs.

The STEVAL-ILD004V1 is an exemplary demonstration of STMicroelectronics' commitment to providing innovative and reliable solutions for the LED lighting industry, offering designers a convenient and effective platform for evaluating the performance and features of the LED6000 driver.

You May Also Be Interested in

Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess